☰
CD4055BPW
CD4055BPW
Active
Description:  IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CD4055BPW Datasheet
History Price: $0.56000
In Stock: 37760
CD4055BPW Specification
Specification
Part No
CD4055BPW
Category
PMIC - Display Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LCD
Configuration
7 Segment
Interface
BCD
Digits or Characters
1 Digit
Current - Supply
40 nA
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
CD4055BPW Related Parts
CD4054BE
CD4054BE
Harris Corporation
LIQUID CRYSTAL DRIVER, 4-SEGMENT
CD4054BE
CD4054BE
Texas Instruments
IC DRVR 4 SEGMENT 16DIP
CD4054BF
CD4054BF
Harris Corporation
LIQUID-CRYSTAL DISPLAY DRIVER
CD4054BFX
CD4054BFX
Harris Corporation
LIQUID-CRYSTAL DISPLAY DRIVER
CD4054BM
CD4054BM
Texas Instruments
IC DRVR 4 SEGMENT 16SOIC
CD4054BM96
CD4054BM96
Texas Instruments
IC DRVR 4 SEGMENT 16SOIC
CD4054BMT
CD4054BMT
Texas Instruments
IC DRVR 4 SEGMENT 16SOIC
CD4054BNSR
CD4054BNSR
Texas Instruments
IC DRVR 4 SEGMENT 16SO
CD4054BNSRE4
CD4054BNSRE4
Texas Instruments
IC DRVR 4 SEGMENT 16SO
CD4054BNSRG4
CD4054BNSRG4
Texas Instruments
IC DRVR 4 SEGMENT 16SO
CD4054BPW
CD4054BPW
Texas Instruments
IC DRVR 4 SEGMENT 16TSSOP
CD4054BPWR
CD4054BPWR
Texas Instruments
IC DRVR 4 SEGMENT 16TSSOP
CD4055BPW Compare Parts
  • CD4055BPW vs CD4543BPW
  • CD4055BPW vs CD4543BNSRG4
  • CD4055BPW vs CD4543BNSR
  • CD4055BPW vs CD4543BNS
  • CD4055BPW vs CD4543BMT
  • CD4055BPW vs CD4543BM96
  • CD4055BPW vs CD4543BM
  • CD4055BPW vs CD4543BF
  • CD4055BPW vs CD4543BEG4
  • CD4055BPW vs CD4543BE
  • CD4055BPW vs CD4511BPWR
  • CD4055BPW vs CD4511BPWG4
  • CD4055BPW vs CD4511BPW
  • CD4055BPW vs CD4511BNSRG4
  • CD4055BPW vs CD4511BNSR
  • CD4055BPW vs CD4511BE
  • CD4055BPW vs CD4511BCN
  • CD4055BPW vs CD4056BPWR
  • CD4055BPW vs CD4056BPW
  • CD4055BPW vs CD4056BNSRG4
  • CD4055BPW vs CD4056BNSRE4
  • CD4055BPW vs CD4056BNSR
  • CD4055BPW vs CD4056BMT
  • CD4055BPW vs CD4056BMG4
  • CD4055BPW vs CD4056BME4
  • CD4055BPW vs CD4056BM96
  • CD4055BPW vs CD4056BM
  • CD4055BPW vs CD4056BFX
  • CD4055BPW vs CD4056BF
  • CD4055BPW vs CD4056BEX
  • CD4055BPW vs CD4056BE
  • CD4055BPW vs CD4055BPWRG4
  • CD4055BPW vs CD4055BPWRE4
  • CD4055BPW vs CD4055BPWR
  • CD4055BPW vs CD4055BNSRG4
  • CD4055BPW vs CD4055BNSRE4
  • CD4055BPW vs CD4055BNSR
  • CD4055BPW vs CD4055BMT
  • CD4055BPW vs CD4055BM96G4
  • CD4055BPW vs CD4055BM96E4
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object