☰
CMPWR150SF
CMPWR150SF
Obsolete
Description:  IC REG LINEAR 3.3V 500MA 8SOIC
Manufacturer:  onsemi
Datasheet:   CMPWR150SF Datasheet
History Price: Obsolete
In Stock: 0
CMPWR150SF Specification
Specification
Part No
CMPWR150SF
Category
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
Series
SmartOR
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
500mA
Current - Quiescent (Iq)
250 μA
Current - Supply (Max)
3 mA
PSRR
-
Control Features
-
Protection Features
Over Current
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
CMPWR150SF PDF Datasheet
CMPWR150SF Compare Parts
  • CMPWR150SF vs CMPWR101R
  • CMPWR150SF vs CMPWR025R
  • CMPWR150SF vs CMPWR280TN
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.