☰
CMPWR280TN
CMPWR280TN
Obsolete
Description:  IC REG LINEAR 3.3V 1.5A TO263-5
Manufacturer:  onsemi
Datasheet:   CMPWR280TN Datasheet
History Price: Obsolete
In Stock: 43120
CMPWR280TN Specification
Specification
Part No
CMPWR280TN
Category
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
Series
SmartOR
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
5.25V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
1.5A
Current - Quiescent (Iq)
200 μA
Current - Supply (Max)
3 mA
PSRR
-
Control Features
-
Protection Features
Over Current, Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package
TO-263-5
CMPWR280TN PDF Datasheet
CMPWR280TN Compare Parts
  • CMPWR280TN vs CMPWR150SF
  • CMPWR280TN vs CMPWR101R
  • CMPWR280TN vs CMPWR025R
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase