Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ onsemi CS51412ED8
CS51412ED8
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 1.5A 8SOIC
Manufacturer:
onsemi
Datasheet:
CS51412ED8 Datasheet
History Price: Obsolete
In Stock: 37440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS51412ED8 Specification
Specification
Part No
CS51412ED8
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
40V
Voltage - Output (Min/Fixed)
1.27V
Voltage - Output (Max)
38V
Current - Output
1.5A
Frequency - Switching
260kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
CS51412ED8 PDF Datasheet
CS51412ED8 Datasheet
Click and Download: CS51412ED8 Datasheet
CS51412ED8 Related Parts
CS5112YDWFR24G
onsemi
SWITCHING REGULATOR, CURRENT-MOD
CS51411ED8
onsemi
IC REG BUCK ADJ 1.5A 8SOIC
CS51411ED8G
onsemi
IC REG BUCK ADJ 1.5A 8SOIC
CS51411EDR8
onsemi
IC REG BUCK ADJ 1.5A 8SOIC
CS51411EDR8G
onsemi
IC REG BUCK ADJ 1.5A 8SOIC
CS51411EMNR2G
onsemi
IC REG BUCK ADJ 1.5A 18DFN
CS51411GD8
onsemi
IC REG BUCK ADJ 1.5A 8SOIC
CS51411GD8G
onsemi
IC REG BUCK ADJ 1.5A 8SOIC
CS51411GDR8
onsemi
IC REG BUCK ADJ 1.5A 8SOIC
CS51411GDR8G
onsemi
IC REG BUCK ADJ 1.5A 8SOIC
CS51411GMNR2G
onsemi
IC REG BUCK ADJ 1.5A 18DFN
CS51412ED8G
onsemi
IC REG BUCK ADJ 1.5A 8SOIC
CS51412ED8 Compare Parts
CS51412ED8 vs CS5174GDR8
CS51412ED8 vs CS5174GD8G
CS51412ED8 vs CS5174GD8
CS51412ED8 vs CS5174EDR8G
CS51412ED8 vs CS5174EDR8
CS51412ED8 vs CS5174ED8G
CS51412ED8 vs CS5174ED8
CS51412ED8 vs CS5173GDR8G
CS51412ED8 vs CS5173GDR8
CS51412ED8 vs CS5173GD8G
CS51412ED8 vs CS5173GD8
CS51412ED8 vs CS5173EDR8G
CS51412ED8 vs CS5173EDR8
CS51412ED8 vs CS5173ED8G
CS51412ED8 vs CS5173ED8
CS51412ED8 vs CS5172GDR8G
CS51412ED8 vs CS5172GDR8
CS51412ED8 vs CS5172GD8G
CS51412ED8 vs CS5172GD8
CS51412ED8 vs CS5172EDR8G
CS51412ED8 vs CS5172EDR8
CS51412ED8 vs CS5172ED8G
CS51412ED8 vs CS5172ED8
CS51412ED8 vs CS5171GDR8G
CS51412ED8 vs CS5171GDR8
CS51412ED8 vs CS5171GD8G
CS51412ED8 vs CS5171GD8
CS51412ED8 vs CS5171EDR8G
CS51412ED8 vs CS5171EDR8
CS51412ED8 vs CS5171ED8G
CS51412ED8 vs CS5171ED8
CS51412ED8 vs CS51414GMNR2G
CS51412ED8 vs CS51414GDR8G
CS51412ED8 vs CS51414GDR8
CS51412ED8 vs CS51414GD8G
CS51412ED8 vs CS51414GD8
CS51412ED8 vs CS51414EMNR2G
CS51412ED8 vs CS51414EDR8G
CS51412ED8 vs CS51414EDR8
CS51412ED8 vs CS51414ED8G
Customer Reviews
4.95 out of 5.00 stars from 159 customer reviews from all over the world
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you