☰
FAN3100CMPX
FAN3100CMPX
Active
Description:  IC GATE DRVR LOW-SIDE 6MLP
Manufacturer:  onsemi
Datasheet:   FAN3100CMPX Datasheet
History Price: $1.19000
In Stock: 10160
FAN3100CMPX Specification
Specification
Part No
FAN3100CMPX
Category
PMIC - Gate Drivers
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Single
Number of Drivers
1
Gate Type
N-Channel MOSFET
Voltage - Supply
4.5V ~ 18V
Logic Voltage - VIL, VIH
-
Current - Peak Output (Source, Sink)
3A, 3A
Input Type
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
13ns, 9ns
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
6-WDFN Exposed Pad
Supplier Device Package
6-MicroFET (2x2)
FAN3100CMPX PDF Datasheet
FAN3100CMPX Related Parts
FAN1100-F085
FAN1100-F085
onsemi
IC GATE DRVR LOW-SIDE 8SOIC
FAN1110-F085
FAN1110-F085
onsemi
IC IGNITION GATE DRIVER 8SOIC
FAN3100CSX
FAN3100CSX
onsemi
IC GATE DRVR LOW-SIDE SOT23-5
FAN3100TMPX
FAN3100TMPX
onsemi
IC GATE DRVR LOW-SIDE 6MLP
FAN3100TSX
FAN3100TSX
onsemi
IC GATE DRVR LOW-SIDE SOT23-5
FAN3111CSX
FAN3111CSX
onsemi
IC GATE DRVR LOW-SIDE SOT23-5
FAN3111ESX
FAN3111ESX
onsemi
IC GATE DRVR LOW-SIDE SOT23-5
FAN3121CMPX
FAN3121CMPX
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FAN3121CMPX
FAN3121CMPX
onsemi
IC GATE DRVR LOW-SIDE 8MLP
FAN3121CMX
FAN3121CMX
onsemi
IC GATE DRVR LOW-SIDE 8SOIC
FAN3121CMX-F085
FAN3121CMX-F085
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FAN3121CMX-F085
FAN3121CMX-F085
onsemi
IC GATE DRVR LOW-SIDE 8SOIC
FAN3100CMPX Compare Parts
  • FAN3100CMPX vs FAN8811MNTXG
  • FAN3100CMPX vs FAN7888MX
  • FAN3100CMPX vs FAN7888M
  • FAN3100CMPX vs FAN7888M
  • FAN3100CMPX vs FAN7842MX
  • FAN3100CMPX vs FAN7842M
  • FAN3100CMPX vs FAN7393MX
  • FAN3100CMPX vs FAN7393M
  • FAN3100CMPX vs FAN7393M
  • FAN3100CMPX vs FAN7393AMX
  • FAN3100CMPX vs FAN7393AM
  • FAN3100CMPX vs FAN73933MX
  • FAN3100CMPX vs FAN73933M
  • FAN3100CMPX vs FAN73933M
  • FAN3100CMPX vs FAN73932MX
  • FAN3100CMPX vs FAN73932M
  • FAN3100CMPX vs FAN73932M
  • FAN3100CMPX vs FAN7392N
  • FAN3100CMPX vs FAN7392N
  • FAN3100CMPX vs FAN7392MX
  • FAN3100CMPX vs FAN7392MX
  • FAN3100CMPX vs FAN7392M
  • FAN3100CMPX vs FAN7391MX
  • FAN3100CMPX vs FAN73912MX
  • FAN3100CMPX vs FAN73912AMX
  • FAN3100CMPX vs FAN7390N
  • FAN3100CMPX vs FAN7390N
  • FAN3100CMPX vs FAN7390MX
  • FAN3100CMPX vs FAN7390MX
  • FAN3100CMPX vs FAN7390M1X
  • FAN3100CMPX vs FAN7390M1
  • FAN3100CMPX vs FAN7390M1
  • FAN3100CMPX vs FAN7390M
  • FAN3100CMPX vs FAN7390AMX1
  • FAN3100CMPX vs FAN7390AMX1
  • FAN3100CMPX vs FAN73901MX
  • FAN3100CMPX vs FAN73901MX
  • FAN3100CMPX vs FAN73901M
  • FAN3100CMPX vs FAN7389MX1
  • FAN3100CMPX vs FAN7389MX1
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)