FAN4800AMY
FAN4800AMY
Active
Description:  POWER FACTOR CONTROLLER W/POST R
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN4800AMY Datasheet
History Price: $0.88000
In Stock: 12000
FAN4800AMY Specification
Specification
Part No
FAN4800AMY
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Continuous Conduction (CCM), Discontinuous Conduction (DCM)
Frequency - Switching
66kHz ~ 84kHz
Current - Startup
100 μA
Voltage - Supply
11V ~ 16.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
FAN4800AMY PDF Datasheet
FAN4800AMY Related Parts
FAN4800ANY
FAN4800ANY
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN4800ANY
FAN4800ANY
onsemi
IC PFC CTRLR CCM/DCM 84KHZ 16DIP
FAN4800ASMY
FAN4800ASMY
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN4800ASMY
FAN4800ASMY
onsemi
IC PFC CTR AV CURR 268KHZ 16SOP
FAN4800ASMY-F116
FAN4800ASMY-F116
onsemi
IC PFC CTR AV CURR 268KHZ 16SOP
FAN4800ASNY
FAN4800ASNY
onsemi
IC PFC CTR AV CURR 268KHZ 16DIP
FAN4800AUM
FAN4800AUM
onsemi
IC PFC CTR AV CURR 268KHZ 16SOP
FAN4800AUN
FAN4800AUN
onsemi
IC PFC CTR AV CURR 268KHZ 16DIP
FAN4800CMY
FAN4800CMY
onsemi
IC PFC CTRLR CCM/DCM 84KHZ 16SOP
FAN4800CMY-FS
FAN4800CMY-FS
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN4800CNY
FAN4800CNY
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN4800CNY
FAN4800CNY
onsemi
IC PFC CTRLR CCM/DCM 84KHZ 16DIP
FAN4800AMY Compare Parts
  • FAN4800AMY vs FAN9673Q
  • FAN4800AMY vs FAN9672Q
  • FAN4800AMY vs FAN9612MX
  • FAN4800AMY vs FAN9612MX
  • FAN4800AMY vs FAN9611MX
  • FAN4800AMY vs FAN7930MX_G
  • FAN4800AMY vs FAN7930MX
  • FAN4800AMY vs FAN7930MX
  • FAN4800AMY vs FAN7930M
  • FAN4800AMY vs FAN7930CMX-ON
  • FAN4800AMY vs FAN7930CMX-G
  • FAN4800AMY vs FAN7930CMX
  • FAN4800AMY vs FAN7930CMX
  • FAN4800AMY vs FAN7930CM
  • FAN4800AMY vs FAN7930BMX-G
  • FAN4800AMY vs FAN7930BMX
  • FAN4800AMY vs FAN7930BMX
  • FAN4800AMY vs FAN7930BM
  • FAN4800AMY vs FAN7930BM
  • FAN4800AMY vs FAN7530N
  • FAN4800AMY vs FAN7530N
  • FAN4800AMY vs FAN7530MX
  • FAN4800AMY vs FAN7530MX
  • FAN4800AMY vs FAN7530M
  • FAN4800AMY vs FAN7530M
  • FAN4800AMY vs FAN7530BMX
  • FAN4800AMY vs FAN7529N
  • FAN4800AMY vs FAN7529N
  • FAN4800AMY vs FAN7529MX-FS
  • FAN4800AMY vs FAN7529MX
  • FAN4800AMY vs FAN7529M
  • FAN4800AMY vs FAN7529BMX
  • FAN4800AMY vs FAN7528N
  • FAN4800AMY vs FAN7528N
  • FAN4800AMY vs FAN7528MX
  • FAN4800AMY vs FAN7528MX
  • FAN4800AMY vs FAN7528M
  • FAN4800AMY vs FAN7528M
  • FAN4800AMY vs FAN7528BMX
  • FAN4800AMY vs FAN7527BN
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description