FAN5401UCX
FAN5401UCX
Active
Description:  IC BATT CHG USB SGL CELL LI-ION
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN5401UCX Datasheet
History Price: $0.33000
In Stock: 0
FAN5401UCX Specification
Specification
Part No
FAN5401UCX
Category
PMIC - Battery Chargers
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
Lithium Ion/Polymer
Number of Cells
1
Current - Charging
Constant - Programmable
Programmable Features
Current, Timer, Voltage
Fault Protection
Over Temperature, Over Voltage, Short Circuit
Charge Current - Max
1.25A
Battery Pack Voltage
4.5V (Max)
Voltage - Supply (Max)
6V
Interface
I2C, USB
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-UFBGA, WLCSP
Supplier Device Package
20-WLCSP (1.96x1.56)
FAN5401UCX PDF Datasheet
FAN5401UCX Related Parts
FAN3988IL6X
FAN3988IL6X
Fairchild Semiconductor
IC BATT CHG PWR SUP 6MICROPAK
FAN3988IL6X
FAN3988IL6X
onsemi
IC BATT CHG 6MICROPAK
FAN3988IL6X-F113
FAN3988IL6X-F113
onsemi
IC BATT CHG 6MICROPAK
FAN54005UCX
FAN54005UCX
onsemi
IC BATT CHG LI-ION 1CELL 20WLCSP
FAN5400UCX
FAN5400UCX
Fairchild Semiconductor
IC BATT CHG LI-ION 1CELL 20WLCSP
FAN5400UCX
FAN5400UCX
onsemi
IC BATT CHG LI-ION 1CELL 20WLCSP
FAN54013BUCX
FAN54013BUCX
onsemi
IC BATT CHG LI-ION 1CELL 20WLCSP
FAN54013UCX
FAN54013UCX
Fairchild Semiconductor
IC BATT CHG LI-ION 1CELL 20WLCSP
FAN54013UCX
FAN54013UCX
onsemi
IC BATT CHG LI-ION 1CELL 20WLCSP
FAN54013UCX-ON
FAN54013UCX-ON
onsemi
IC BAT CHG 1.908A 3300KHZ PBGA20
FAN54015BUCX
FAN54015BUCX
onsemi
IC BATT CHG LI-ION 1CELL 20WLCSP
FAN54015BUCX-FS
FAN54015BUCX-FS
Fairchild Semiconductor
IC BATT CHG SWITCHING REGULATOR
FAN5401UCX Compare Parts
  • FAN5401UCX vs FAN54511AUCX
  • FAN5401UCX vs FAN54511AUCX
  • FAN5401UCX vs FAN54511APUCX
  • FAN5401UCX vs FAN54300UCX
  • FAN5401UCX vs FAN5421BUCX
  • FAN5401UCX vs FAN5421BUCX
  • FAN5401UCX vs FAN5421BUCX
  • FAN5401UCX vs FAN54161UCX
  • FAN5401UCX vs FAN54120MP420X
  • FAN5401UCX vs FAN54063UCX
  • FAN5401UCX vs FAN54063UCX
  • FAN5401UCX vs FAN5405UCX-ON
  • FAN5401UCX vs FAN5405UCX
  • FAN5401UCX vs FAN5405UCX
  • FAN5401UCX vs FAN5405BUCX-ON
  • FAN5401UCX vs FAN5405BUCX
  • FAN5401UCX vs FAN5405BUCX
  • FAN5401UCX vs FAN54053UCX
  • FAN5401UCX vs FAN54053UCX
  • FAN5401UCX vs FAN5404UCX
  • FAN5401UCX vs FAN5404UCX
  • FAN5401UCX vs FAN54047UCX
  • FAN5401UCX vs FAN54047UCX
  • FAN5401UCX vs FAN54046UCX
  • FAN5401UCX vs FAN54046UCX
  • FAN5401UCX vs FAN54041UCX
  • FAN5401UCX vs FAN54041UCX
  • FAN5401UCX vs FAN54040UCX
  • FAN5401UCX vs FAN54040UCX
  • FAN5401UCX vs FAN5403UCX
  • FAN5401UCX vs FAN5403UCX
  • FAN5401UCX vs FAN5403BUCX
  • FAN5401UCX vs FAN5403BUCX
  • FAN5401UCX vs FAN5402UCX
  • FAN5401UCX vs FAN5402UCX
  • FAN5401UCX vs FAN54020UCX
  • FAN5401UCX vs FAN54015UCX
  • FAN5401UCX vs FAN54015UCX
  • FAN5401UCX vs FAN54015BUCX-FS
  • FAN5401UCX vs FAN54015BUCX
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.