☰
FDZ4010
FDZ4010
Obsolete
Description:  IC PWR SWITCH P-CHAN 1:1 6WLCSP
Manufacturer:  onsemi
Datasheet:   FDZ4010 Datasheet
History Price: Obsolete
In Stock: 37200
FDZ4010 Specification
Specification
Part No
FDZ4010
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
P-Channel
Interface
On/Off
Voltage - Load
-
Voltage - Supply (Vcc/Vdd)
2V ~ 5V
Current - Output (Max)
10mA
Rds On (Typ)
1.5Ohm (Max)
Input Type
Non-Inverting
Features
-
Fault Protection
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Supplier Device Package
6-WLCSP (1.16x0.76)
Package / Case
6-UFBGA, WLCSP
FDZ4010 PDF Datasheet
FDZ4010 Compare Parts
  • FDZ4010 vs FDZ8040L
  • FDZ4010 vs FDZ2040L
  • FDZ4010 vs FDZ2040L
  • FDZ4010 vs FDZ1040L
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!