Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ onsemi FIN424CMLX
FIN424CMLX
Obsolete
Interface - Serializers, Deserializers
Description:
IC SERIALIZER 20BIT 32-MLP
Manufacturer:
onsemi
Datasheet:
FIN424CMLX Datasheet
History Price: Obsolete
In Stock: 22400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FIN424CMLX Specification
Specification
Part No
FIN424CMLX
Category
Interface - Serializers, Deserializers
Manufacturer
onsemi
Series
μSerDes
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Serializer
Data Rate
-
Input Type
LVCMOS
Output Type
Serial
Number of Inputs
20
Number of Outputs
1
Voltage - Supply
1.6V ~ 3V
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-WFQFN Exposed Pad
Supplier Device Package
32-MLP (5x5)
FIN424CMLX PDF Datasheet
FIN424CMLX Datasheet
Click and Download: FIN424CMLX Datasheet
FIN424CMLX Related Parts
FIN1215MTD
onsemi
IC SERIALIZER/DESERIAL 48TSSOP
FIN1215MTDX
onsemi
IC SERIALIZER/DESERIAL 48TSSOP
FIN1215MTDX
Fairchild Semiconductor
LINE DRIVER, 3 FUNC, 3 DRIVER, P
FIN1216MTD
onsemi
IC SERIALIZER/DESERIAL 48TSSOP
FIN1216MTDX
onsemi
IC SERIALIZER/DESERIAL 48-TSSOP
FIN1216MTDX
Fairchild Semiconductor
LINE RECEIVER, 3 FUNC, 3 RCVR, P
FIN1217MTD
onsemi
IC SERIALIZER/DESERIALZR 48TSSOP
FIN1217MTDX
Fairchild Semiconductor
3 FUNC, 3 DRIVER, PDSO48
FIN1217MTDX
onsemi
IC SERIALIZER/DESERIAL 48-TSSOP
FIN1218MTD
onsemi
IC SERIALIZER/DESERIALZR 48TSSOP
FIN1218MTDX
Fairchild Semiconductor
LINE RECEIVER, 3 FUNC, 3 RCVR
FIN1218MTDX
onsemi
IC SERIALIZER/DESERIAL 48-TSSOP
FIN424CMLX Compare Parts
FIN424CMLX vs FIN3386MTDX
FIN424CMLX vs FIN3386MTD
FIN424CMLX vs FIN3385MTDX
FIN424CMLX vs FIN3384MTDX
FIN424CMLX vs FIN3384MTDX
FIN424CMLX vs FIN3383MTDX
FIN424CMLX vs FIN3383MTDX
FIN424CMLX vs FIN324CMLX
FIN424CMLX vs FIN324CMLX
FIN424CMLX vs FIN324CGFX
FIN424CMLX vs FIN24CMLX
FIN424CMLX vs FIN24CMLX
FIN424CMLX vs FIN24CGFX
FIN424CMLX vs FIN24ACMLX
FIN424CMLX vs FIN24ACGFX
FIN424CMLX vs FIN224CMLX
FIN424CMLX vs FIN224CMLX
FIN424CMLX vs FIN224ACMLX
FIN424CMLX vs FIN224ACMLX
FIN424CMLX vs FIN224ACGFX
FIN424CMLX vs FIN212ACMLX
FIN424CMLX vs FIN212ACMLX
FIN424CMLX vs FIN212ACGFX
FIN424CMLX vs FIN212ACBFX
FIN424CMLX vs FIN210ACMLX-FS
FIN424CMLX vs FIN210ACMLX
FIN424CMLX vs FIN210ACMLX
FIN424CMLX vs FIN210ACGFX
FIN424CMLX vs FIN12ACMLX
FIN424CMLX vs FIN12ACGFX
FIN424CMLX vs FIN1218MTDX
FIN424CMLX vs FIN1218MTDX
FIN424CMLX vs FIN1218MTD
FIN424CMLX vs FIN1217MTDX
FIN424CMLX vs FIN1217MTDX
FIN424CMLX vs FIN1217MTD
FIN424CMLX vs FIN1216MTDX
FIN424CMLX vs FIN1216MTDX
FIN424CMLX vs FIN1216MTD
FIN424CMLX vs FIN1215MTDX
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time