☰
FLS2100A
FLS2100A
Active
Description:  HALF BRIDGE BASED MOSFET DRIVER,
Manufacturer:  Fairchild Semiconductor
Datasheet:   FLS2100A Datasheet
History Price: $2.40000
In Stock: 16920
FLS2100A Specification
Specification
Part No
FLS2100A
Category
PMIC - LED Drivers
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Topology
-
Internal Switch(s)
-
Number of Outputs
-
Voltage - Supply (Min)
-
Voltage - Supply (Max)
-
Voltage - Output
-
Current - Output / Channel
-
Frequency
-
Dimming
-
Applications
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
FLS2100A Related Parts
FLS0116MX
FLS0116MX
onsemi
IC LED DRIVER OFFL ANALOG 7SOIC
FLS1600XS
FLS1600XS
onsemi
IC LED DRIVER RGLTR 4.5A 9SIP
FLS1700XS
FLS1700XS
onsemi
IC LED DRIVER RGLTR 6A 9SIP
FLS1800XS
FLS1800XS
onsemi
IC LED DRIVER RGLTR 7A 9SIP
FLS2100XS
FLS2100XS
onsemi
IC LED DRIVER RGLTR 10.5A 9SIP
FLS3217M
FLS3217M
Fairchild Semiconductor
SINGLE-STAGE PFC PRIMARY-SIDE-RE
FLS3217M
FLS3217M
onsemi
IC LED DRIVER OFFL 7SOIC
FLS3217N
FLS3217N
Fairchild Semiconductor
SINGLE-STAGE PFC PRIMARY-SIDE-RE
FLS3217N
FLS3217N
onsemi
IC LED DRIVER OFFL 7DIP
FLS3247N
FLS3247N
onsemi
SINGLE-STAGE PFC PRIMARY-SIDE-RE
FLS3247N
FLS3247N
onsemi
IC LED DRIVER OFFL 7DIP
FLS1600XS
FLS1600XS
Fairchild Semiconductor
IC LED DRIVER RGLTR 4.5A 9SIP
FLS2100A Compare Parts
  • FLS2100A vs FLS3247N
  • FLS2100A vs FLS3217N
  • FLS2100A vs FLS3217N
  • FLS2100A vs FLS3217M
  • FLS2100A vs FLS3217M
  • FLS2100A vs FLS2100XS
  • FLS2100A vs FLS1800XS
  • FLS2100A vs FLS1700XS
  • FLS2100A vs FLS1600XS
  • FLS2100A vs FLS0116MX
  • FLS2100A vs FLS1800XS
  • FLS2100A vs FLS1700XS
  • FLS2100A vs FLS1600XS
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered