☰
FMS6408MTC141X
FMS6408MTC141X
Obsolete
Description:  VIDEO AMPLIFIER, 3 CHANNEL
Manufacturer:  Fairchild Semiconductor
History Price: $1.11000
In Stock: 18980
FMS6408MTC141X Specification
Specification
Part No
FMS6408MTC141X
Category
Linear - Video Processing
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Driver
Applications
Consumer Video
Standards
NTSC, PAL
Control Interface
-
Voltage - Supply
4.75V ~ 5.25V
Mounting Type
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
FMS6408MTC141X PDF Datasheet
FMS6408MTC141X Related Parts
FMS6141CS
FMS6141CS
Fairchild Semiconductor
SINGLE VIDEO FILTER DRIVER
FMS6141CS
FMS6141CS
onsemi
IC VIDEO FILTER 8SOIC
FMS6141CSX
FMS6141CSX
Fairchild Semiconductor
SINGLE VIDEO FILTER DRIVER
FMS6141CSX
FMS6141CSX
onsemi
FMS6141 - SINGLE VIDEO FILTER DR
FMS6141CSX
FMS6141CSX
onsemi
IC VIDEO FILTER 8SOIC
FMS6141S5X
FMS6141S5X
onsemi
IC VIDEO FILTER SC70-5
FMS6141S5X
FMS6141S5X
Fairchild Semiconductor
SINGLE VIDEO FILTER DRIVER
FMS6143ACSX
FMS6143ACSX
Fairchild Semiconductor
THREE CHANNEL VIDEO FILTER DRIVE
FMS6143CS
FMS6143CS
Fairchild Semiconductor
3 CHANNEL VIDEO FILTER DRIVER
FMS6143CS
FMS6143CS
onsemi
IC VIDEO FILTER 8SOIC
FMS6143CSX
FMS6143CSX
onsemi
IC VIDEO FILTER 8SOIC
FMS6143CSX-NS5C002
FMS6143CSX-NS5C002
Fairchild Semiconductor
THREE CHANNEL VIDEO FILTER DRIVE
FMS6408MTC141X Compare Parts
  • FMS6408MTC141X vs FMS6690MTC20X
  • FMS6408MTC141X vs FMS6690MTC20
  • FMS6408MTC141X vs FMS6690MTC20
  • FMS6408MTC141X vs FMS6646MTC20X
  • FMS6408MTC141X vs FMS6646MTC20X
  • FMS6408MTC141X vs FMS6501MSA28X_NA3L222
  • FMS6408MTC141X vs FMS6501MSA28XCT
  • FMS6408MTC141X vs FMS6501MSA28X-FS
  • FMS6408MTC141X vs FMS6501MSA28X
  • FMS6408MTC141X vs FMS6501MSA28
  • FMS6408MTC141X vs FMS6501AMTC28X
  • FMS6408MTC141X vs FMS6501AMTC28X
  • FMS6408MTC141X vs FMS6419MSA28X
  • FMS6408MTC141X vs FMS6419MSA28X
  • FMS6408MTC141X vs FMS6419MSA28
  • FMS6408MTC141X vs FMS6419MSA28
  • FMS6408MTC141X vs FMS6418BMTC14X
  • FMS6408MTC141X vs FMS6418BMTC14X
  • FMS6408MTC141X vs FMS6418BMTC14
  • FMS6408MTC141X vs FMS6418BMTC14
  • FMS6408MTC141X vs FMS6418BM16X
  • FMS6408MTC141X vs FMS6418BM16X
  • FMS6408MTC141X vs FMS6418BM16
  • FMS6408MTC141X vs FMS6418AMTC14X
  • FMS6408MTC141X vs FMS6418AMTC14X
  • FMS6408MTC141X vs FMS6418AMTC14
  • FMS6408MTC141X vs FMS6418AMTC14
  • FMS6408MTC141X vs FMS6418AM16X
  • FMS6408MTC141X vs FMS6418AM16X
  • FMS6408MTC141X vs FMS6418AM16
  • FMS6408MTC141X vs FMS6418AM16
  • FMS6408MTC141X vs FMS6417ACHX
  • FMS6408MTC141X vs FMS6417ACHX
  • FMS6408MTC141X vs FMS6417ACH
  • FMS6408MTC141X vs FMS6417ACH
  • FMS6408MTC141X vs FMS6414CSX
  • FMS6408MTC141X vs FMS6414CSX
  • FMS6408MTC141X vs FMS6414CS
  • FMS6408MTC141X vs FMS6414CS
  • FMS6408MTC141X vs FMS6410CSX
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!