☰
FSA2000UMX
FSA2000UMX
Active
Description:  AUTO SELECTING HS-USB SWITCH W/C
Manufacturer:  Fairchild Semiconductor
Datasheet:   FSA2000UMX Datasheet
History Price: $0.41000
In Stock: 48960
FSA2000UMX Specification
Specification
Part No
FSA2000UMX
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Audio, USB
Multiplexer/Demultiplexer Circuit
1:1
Switch Circuit
-
Number of Channels
1
On-State Resistance (Max)
6.5Ohm
Voltage - Supply, Single (V-)
2.7V ~ 4.5V
Voltage - Supply, Dual (V?
-
-3db Bandwidth
720MHz
Features
USB 2.0
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-UFQFN
Supplier Device Package
16-UMLP (1.8x2.6)
FSA2000UMX PDF Datasheet
FSA2000UMX Related Parts
FSA1208BQX
FSA1208BQX
onsemi
IC SWITCH OCTAL SPST 20DQFN
FSA1208BQX-P
FSA1208BQX-P
Fairchild Semiconductor
LOW-POWER, EIGHT-PORT, HIGH-SPEE
FSA1211UMX
FSA1211UMX
Fairchild Semiconductor
SPST
FSA201L10X
FSA201L10X
Fairchild Semiconductor
MULTIMEDIA, USB 2.0 AND AUDIO SW
FSA201L10X
FSA201L10X
onsemi
IC MULTIPLEXER DUAL 10MICROPAK
FSA201MUX
FSA201MUX
Fairchild Semiconductor
MULTIMEDIA, USB 2.0 AND AUDIO SW
FSA201MUX
FSA201MUX
onsemi
IC MULTIPLEXER DUAL DPDT 10MSOP
FSA203BQX
FSA203BQX
Fairchild Semiconductor
DPDT
FSA203BQX
FSA203BQX
onsemi
IC USB/VIDEO/AUDIO SW 20-DQFN
FSA203MTCX
FSA203MTCX
Fairchild Semiconductor
DPDT, PDSO20
FSA203MTCX
FSA203MTCX
onsemi
IC USB/VIDEO/AUDIO SW 20TSSOP
FSA2147K8X
FSA2147K8X
onsemi
IC SWITCH DUAL DPST US8
FSA2000UMX Description
Introduction to Fairchild Semiconductor FSA2000UMX

The FSA2000UMX is a high-performance analog switch designed by Fairchild Semiconductor, now part of ON Semiconductor. This device is particularly well-suited for applications requiring low on-resistance and high-speed switching capabilities. It is commonly used in mobile devices, consumer electronics, and various signal routing applications.

Key Specifications

- Supply Voltage (VCC): The FSA2000UMX operates within a supply voltage range of 1.8V to 5.5V, making it versatile for different power supply configurations.
- On-Resistance (RON): The typical on-resistance is 0.5Ω at VCC = 5V, which ensures minimal signal loss and distortion during switching.
- Input Voltage Range (VIN): The input voltage can range from 0V to VCC, allowing for flexibility in signal handling.
- Switching Time (tON/tOFF): The device features fast switching times, typically around 10ns, which is essential for high-speed applications.
- Leakage Current (IS): The maximum leakage current is 1nA at VCC = 5V, contributing to its low power consumption profile.
- Operating Temperature Range: The FSA2000UMX is rated for operation in a temperature range of -40°C to +85°C, making it suitable for various environmental conditions.
- Package Type: It is available in a compact 6-pin SC-70 or 6-pin SOT-23 package, which is ideal for space-constrained applications.

Functional Features

The FSA2000UMX is designed as a single-pole double-throw (SPDT) switch, allowing it to connect one input to one of two outputs or vice versa. This configuration is particularly useful in applications where multiple signal paths are needed, such as audio and video routing. The device is engineered to maintain high signal integrity, ensuring that the quality of the transmitted signals remains uncompromised.

Low Power Consumption

One of the standout features of the FSA2000UMX is its low power consumption. The device is designed to operate with minimal quiescent current, making it an excellent choice for battery-operated devices. The low on-resistance and minimal leakage current contribute to extended battery life, which is crucial in portable electronics.

Applications

The FSA2000UMX is widely utilized in various applications, including:

- Mobile Phones: It is commonly used for audio switching, allowing users to route audio signals between different components.
- Tablets and Laptops: The device helps manage audio and video signals efficiently, enhancing the overall user experience.
- Consumer Electronics: It is found in devices such as digital cameras, gaming consoles, and televisions, where signal routing is essential.
- Automotive Applications: The FSA2000UMX is also used in automotive infotainment systems, providing reliable audio and video signal management.

Performance Characteristics

The performance of the FSA2000UMX is characterized by its low on-resistance, which minimizes power loss and heat generation during operation. This feature is particularly important in high-frequency applications where signal integrity is paramount. The fast switching times ensure that the device can handle rapid signal changes without introducing delays, making it suitable for real-time applications.

Conclusion

In summary, the Fairchild Semiconductor FSA2000UMX is a highly efficient analog switch that offers a combination of low on-resistance, fast switching capabilities, and low power consumption. Its versatility and reliability make it an ideal choice for a wide range of applications in mobile devices, consumer electronics, and automotive systems. With its robust specifications and performance characteristics, the FSA2000UMX continues to be a preferred component for engineers and designers looking to optimize signal routing in their designs.
FSA2000UMX Compare Parts
  • FSA2000UMX vs FSAV450QSCX
  • FSA2000UMX vs FSAV450QSC
  • FSA2000UMX vs FSAV450QSC
  • FSA2000UMX vs FSAV450MTCX
  • FSA2000UMX vs FSAV450MTCX
  • FSA2000UMX vs FSAV450MTC
  • FSA2000UMX vs FSAV450MTC
  • FSA2000UMX vs FSAV450BQX
  • FSA2000UMX vs FSAV450BQX
  • FSA2000UMX vs FSAV450BQX
  • FSA2000UMX vs FSAV433MTCX
  • FSA2000UMX vs FSAV433MTC
  • FSA2000UMX vs FSAV433BQX
  • FSA2000UMX vs FSAV433BQX
  • FSA2000UMX vs FSAV430QSCX
  • FSA2000UMX vs FSAV430QSC
  • FSA2000UMX vs FSAV430MTCX
  • FSA2000UMX vs FSAV430MTC
  • FSA2000UMX vs FSAV430BQX
  • FSA2000UMX vs FSAV430BQX
  • FSA2000UMX vs FSAV332QSCX
  • FSA2000UMX vs FSAV332QSCX
  • FSA2000UMX vs FSAV332QSC
  • FSA2000UMX vs FSAV332QSC
  • FSA2000UMX vs FSAV332MTCX
  • FSA2000UMX vs FSAV332MTCX
  • FSA2000UMX vs FSAV332MTC
  • FSA2000UMX vs FSAV332MTC
  • FSA2000UMX vs FSAV331QSCX
  • FSA2000UMX vs FSAV331QSCX
  • FSA2000UMX vs FSAV331QSC
  • FSA2000UMX vs FSAV331QSC
  • FSA2000UMX vs FSAV331MTCX-FS
  • FSA2000UMX vs FSAV331MTCX
  • FSA2000UMX vs FSAV331MTC
  • FSA2000UMX vs FSAV331MTC
  • FSA2000UMX vs FSAV330QSCX
  • FSA2000UMX vs FSAV330QSCX
  • FSA2000UMX vs FSAV330QSC
  • FSA2000UMX vs FSAV330QSC
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you