☰
FSA203MTCX
FSA203MTCX
Obsolete
Description:  DPDT, PDSO20
Manufacturer:  Fairchild Semiconductor
Datasheet:   FSA203MTCX Datasheet
History Price: $1.07000
In Stock: 37040
FSA203MTCX Specification
Specification
Part No
FSA203MTCX
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Audio, USB, Video
Multiplexer/Demultiplexer Circuit
-
Switch Circuit
SPDT, DPDT
Number of Channels
2
On-State Resistance (Max)
6Ohm (USB), 5Ohm (Audio)
Voltage - Supply, Single (V-)
3V ~ 5.5V
Voltage - Supply, Dual (V?
-
-3db Bandwidth
780MHz
Features
USB 2.0
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
FSA203MTCX PDF Datasheet
FSA203MTCX Related Parts
FSA1208BQX
FSA1208BQX
onsemi
IC SWITCH OCTAL SPST 20DQFN
FSA1208BQX-P
FSA1208BQX-P
Fairchild Semiconductor
LOW-POWER, EIGHT-PORT, HIGH-SPEE
FSA1211UMX
FSA1211UMX
Fairchild Semiconductor
SPST
FSA2000UMX
FSA2000UMX
Fairchild Semiconductor
AUTO SELECTING HS-USB SWITCH W/C
FSA2000UMX
FSA2000UMX
onsemi
AUTO SELECTING HS-USB SWITCH WIT
FSA2000UMX
FSA2000UMX
onsemi
IC HS-USB/AUDIO SWITCH 16UMLP
FSA201L10X
FSA201L10X
Fairchild Semiconductor
MULTIMEDIA, USB 2.0 AND AUDIO SW
FSA201L10X
FSA201L10X
onsemi
IC MULTIPLEXER DUAL 10MICROPAK
FSA201MUX
FSA201MUX
Fairchild Semiconductor
MULTIMEDIA, USB 2.0 AND AUDIO SW
FSA201MUX
FSA201MUX
onsemi
IC MULTIPLEXER DUAL DPDT 10MSOP
FSA203BQX
FSA203BQX
Fairchild Semiconductor
DPDT
FSA203BQX
FSA203BQX
onsemi
IC USB/VIDEO/AUDIO SW 20-DQFN
FSA203MTCX Compare Parts
  • FSA203MTCX vs FSAV450QSCX
  • FSA203MTCX vs FSAV450QSC
  • FSA203MTCX vs FSAV450QSC
  • FSA203MTCX vs FSAV450MTCX
  • FSA203MTCX vs FSAV450MTCX
  • FSA203MTCX vs FSAV450MTC
  • FSA203MTCX vs FSAV450MTC
  • FSA203MTCX vs FSAV450BQX
  • FSA203MTCX vs FSAV450BQX
  • FSA203MTCX vs FSAV450BQX
  • FSA203MTCX vs FSAV433MTCX
  • FSA203MTCX vs FSAV433MTC
  • FSA203MTCX vs FSAV433BQX
  • FSA203MTCX vs FSAV433BQX
  • FSA203MTCX vs FSAV430QSCX
  • FSA203MTCX vs FSAV430QSC
  • FSA203MTCX vs FSAV430MTCX
  • FSA203MTCX vs FSAV430MTC
  • FSA203MTCX vs FSAV430BQX
  • FSA203MTCX vs FSAV430BQX
  • FSA203MTCX vs FSAV332QSCX
  • FSA203MTCX vs FSAV332QSCX
  • FSA203MTCX vs FSAV332QSC
  • FSA203MTCX vs FSAV332QSC
  • FSA203MTCX vs FSAV332MTCX
  • FSA203MTCX vs FSAV332MTCX
  • FSA203MTCX vs FSAV332MTC
  • FSA203MTCX vs FSAV332MTC
  • FSA203MTCX vs FSAV331QSCX
  • FSA203MTCX vs FSAV331QSCX
  • FSA203MTCX vs FSAV331QSC
  • FSA203MTCX vs FSAV331QSC
  • FSA203MTCX vs FSAV331MTCX-FS
  • FSA203MTCX vs FSAV331MTCX
  • FSA203MTCX vs FSAV331MTC
  • FSA203MTCX vs FSAV331MTC
  • FSA203MTCX vs FSAV330QSCX
  • FSA203MTCX vs FSAV330QSCX
  • FSA203MTCX vs FSAV330QSC
  • FSA203MTCX vs FSAV330QSC
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you