☰
FSA2467MPX
FSA2467MPX
Obsolete
Description:  IC SWITCH DPDT X 2 400OHM 16MLP
Manufacturer:  onsemi
Datasheet:   FSA2467MPX Datasheet
History Price: Obsolete
In Stock: 10960
FSA2467MPX Specification
Specification
Part No
FSA2467MPX
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
DPDT
Multiplexer/Demultiplexer Circuit
2:2
Number of Circuits
2
On-State Resistance (Max)
400Ohm (Typ)
Channel-to-Channel Matching (ΔRon)
40mOhm (Min)
Voltage - Supply, Single (V-)
1.65V ~ 4.3V
Voltage - Supply, Dual (V?
-
Switch Time (Ton, Toff) (Max)
50ns, 32ns
-3db Bandwidth
85MHz
Charge Injection
15pC
Channel Capacitance (CS(off), CD(off))
32pF
Current - Leakage (IS(off)) (Max)
10nA
Crosstalk
-75dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-WFQFN Exposed Pad
Supplier Device Package
16-MLP (3x3)
FSA2467MPX PDF Datasheet
FSA2467MPX Related Parts
FSA1153UCX
FSA1153UCX
onsemi
IC SWITCH DP3T X 1 2OHM 12WLCSP
FSA1156L6X
FSA1156L6X
onsemi
IC SW SPST-NOX1 900MOHM 6MICROPK
FSA1156L6X
FSA1156L6X
Fairchild Semiconductor
IC SW SPST-NOX1 900MOHM 6MICROPK
FSA1156P6
FSA1156P6
Fairchild Semiconductor
IC SWITCH SPST-NOX1 900MOHM SC88
FSA1156P6
FSA1156P6
onsemi
IC SWITCH SPST-NOX1 900MOHM SC88
FSA1156P6X
FSA1156P6X
onsemi
IC SWITCH SPST-NOX1 900MOHM SC88
FSA1157L6X
FSA1157L6X
Fairchild Semiconductor
IC SW SPST-NCX1 900MOHM 6MICROPK
FSA1157L6X
FSA1157L6X
onsemi
IC SW SPST-NCX1 900MOHM 6MICROPK
FSA1157P6
FSA1157P6
onsemi
IC SWITCH SPST-NCX1 900MOHM SC88
FSA1157P6X
FSA1157P6X
onsemi
IC SWITCH SPST-NCX1 900MOHM SC88
FSA1256AL8X
FSA1256AL8X
onsemi
IC SW SPST-NOX2 1.15OHM 8MICROPK
FSA1256AL8X
FSA1256AL8X
Fairchild Semiconductor
IC SW SPST-NOX2 1.15OHM 8MICROPK
FSA2467MPX Compare Parts
  • FSA2467MPX vs FSAV433MTCX
  • FSA2467MPX vs FSAU3157P6X
  • FSA2467MPX vs FSAU3157P6X
  • FSA2467MPX vs FSAT66P5X
  • FSA2467MPX vs FSAT66L6X
  • FSA2467MPX vs FSAT66L6X
  • FSA2467MPX vs FSAT66L6
  • FSA2467MPX vs FSAL200QSCX
  • FSA2467MPX vs FSAL200QSC
  • FSA2467MPX vs FSAL200QSC
  • FSA2467MPX vs FSAL200MTCX
  • FSA2467MPX vs FSAL200MTC
  • FSA2467MPX vs FSA859UCX
  • FSA2467MPX vs FSA839UCX
  • FSA2467MPX vs FSA839UCX
  • FSA2467MPX vs FSA66P5X
  • FSA2467MPX vs FSA66P5X
  • FSA2467MPX vs FSA66P5
  • FSA2467MPX vs FSA66P5
  • FSA2467MPX vs FSA66M5X
  • FSA2467MPX vs FSA66M5
  • FSA2467MPX vs FSA66M5
  • FSA2467MPX vs FSA66L6X-ON
  • FSA2467MPX vs FSA66L6X
  • FSA2467MPX vs FSA66L6X
  • FSA2467MPX vs FSA515UCX
  • FSA2467MPX vs FSA5157P6X
  • FSA2467MPX vs FSA5157L6X
  • FSA2467MPX vs FSA4159P6X
  • FSA2467MPX vs FSA4159L6X_F113
  • FSA2467MPX vs FSA4159L6X
  • FSA2467MPX vs FSA4157P6X
  • FSA2467MPX vs FSA4157P6
  • FSA2467MPX vs FSA4157P6
  • FSA2467MPX vs FSA4157L6X
  • FSA2467MPX vs FSA4157AP6X
  • FSA2467MPX vs FSA4157AP6
  • FSA2467MPX vs FSA4157AL6X_F087
  • FSA2467MPX vs FSA4157AL6X
  • FSA2467MPX vs FSA4157AL6X
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!