☰
FSD156MRBN
FSD156MRBN
Active
Description:  IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   FSD156MRBN Datasheet
History Price: Active
In Stock: 27600
FSD156MRBN Specification
Specification
Part No
FSD156MRBN
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Fairchild Semiconductor
Series
FPS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
650V
Topology
Flyback
Voltage - Start Up
12 V
Voltage - Supply (Vcc/Vdd)
7.5V ~ 23V
Duty Cycle
67%
Frequency - Switching
67kHz
Power (Watts)
40 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-MDIP
Mounting Type
Through Hole
FSD156MRBN PDF Datasheet
FSD156MRBN Related Parts
FSD146MRBN
FSD146MRBN
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSD200
FSD200
onsemi
IC OFFLINE SWITCH FLYBACK 7DIP
FSD200B
FSD200B
onsemi
IC OFFLINE SWITCH FLYBACK 7DIP
FSD200BM
FSD200BM
onsemi
IC OFFLINE SWITCH FLYBACK 7LSOP
FSD200BMX
FSD200BMX
onsemi
IC OFFLINE SWITCH FLYBACK 7LSOP
FSD210
FSD210
onsemi
IC OFFLINE SWITCH FLYBACK 7DIP
FSD210B
FSD210B
onsemi
IC OFFLINE SWITCH FLYBACK 7DIP
FSD210BM
FSD210BM
onsemi
IC OFFLINE SWITCH FLYBACK 7LSOP
FSD210HD
FSD210HD
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSDH0165D
FSDH0165D
Fairchild Semiconductor
FSDH0165 - SWITCHING REGULATOR,
FSDH0265RL
FSDH0265RL
onsemi
IC OFFLINE SWITCH FLYBACK 8LSOP
FSDH0265RN
FSDH0265RN
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSD156MRBN Description
The ON Semiconductor FSD156MRBN is a highly integrated, high-voltage, and high-performance power switch designed for use in various applications, particularly in power supply circuits. This device is part of the FSD family of products, which are known for their efficiency and reliability in power management solutions. Below is a detailed overview of its specifications, features, and applications.

## Overview

The FSD156MRBN is a monolithic power switch that integrates a high-voltage MOSFET and a control circuit in a single package. It is designed for use in flyback converters, making it suitable for applications such as power adapters, LED drivers, and other power supply circuits. The device is optimized for low standby power consumption and high efficiency, making it ideal for energy-saving applications.

## Key Specifications

1. Device Type:
- Integrated power switch (flyback converter)

2. Supply Voltage:
- Maximum drain-source voltage (VDS): 650V
- Operating voltage range: 85V to 265V AC

3. Output Characteristics:
- On-resistance (RDS(on)): Typically 0.5 Ω at VGS = 10V
- Maximum continuous drain current (ID): 1.5A

4. Switching Characteristics:
- Turn-on time (ton): Typically 100 ns
- Turn-off time (toff): Typically 200 ns
- Switching frequency: Up to 100 kHz

5. Thermal Characteristics:
- Maximum junction temperature (TJ): 150°C
- Thermal resistance, junction-to-ambient (RθJA): 65°C/W

6. Package Information:
- Available in a TO-220 package, which provides good thermal performance and ease of mounting.

7. Protection Features:
- Built-in over-voltage protection (OVP)
- Over-temperature protection (OTP)
- Current limiting feature to prevent excessive current flow

## Features

- High Efficiency: The FSD156MRBN is designed to provide high efficiency in power conversion, reducing energy losses and improving overall system performance.
- Integrated Design: The integration of the MOSFET and control circuitry simplifies the design process and reduces the number of external components required.
- Low Standby Power Consumption: The device is optimized for low standby power, making it suitable for energy-efficient applications.
- Robust Protection Features: The built-in protection mechanisms enhance the reliability of the power supply, preventing damage from over-voltage, over-temperature, and excessive current conditions.
- Wide Input Voltage Range: The ability to operate over a wide input voltage range makes it versatile for various applications, including universal input power supplies.

## Applications

The FSD156MRBN is suitable for a variety of applications, including:

- Power Adapters: Used in AC-DC power adapters for consumer electronics, providing efficient power conversion.
- LED Drivers: Ideal for driving LED lighting systems, ensuring high efficiency and low power consumption.
- Television Power Supplies: Employed in power supply circuits for televisions and other display devices.
- Home Appliances: Utilized in various home appliances requiring efficient power management solutions.
- Industrial Equipment: Suitable for industrial power supply applications where reliability and efficiency are critical.

## Development Support

ON Semiconductor provides extensive support for the FSD156MRBN, including:

- Datasheets: Comprehensive datasheets that detail electrical characteristics, pin configurations, and application circuits.
- Reference Designs: Example circuits and designs to help engineers integrate the device into their applications.
- Evaluation Boards: Development kits and evaluation boards for testing and prototyping.

## Conclusion

The ON Semiconductor FSD156MRBN is a highly integrated power switch that offers excellent performance, efficiency, and reliability for a wide range of applications. With its high voltage capability, built-in protection features, and low standby power consumption, it is an ideal choice for power supply circuits in consumer electronics, industrial equipment, and LED drivers. The robust support from ON Semiconductor ensures that engineers can confidently implement this device in their designs, achieving reliable and efficient operation in various applications.
FSD156MRBN Compare Parts
  • FSD156MRBN vs FSDM311A
  • FSD156MRBN vs FSDM311
  • FSD156MRBN vs FSDM1265RBWDTU
  • FSD156MRBN vs FSDM101
  • FSD156MRBN vs FSDM07652RWDTU
  • FSD156MRBN vs FSDM07652REWDTU
  • FSD156MRBN vs FSDM07652RBWDTU
  • FSD156MRBN vs FSDM0565RWDTU
  • FSD156MRBN vs FSDM0565RWDTU
  • FSD156MRBN vs FSDM0565REWDTU
  • FSD156MRBN vs FSDM0565RELDTU
  • FSD156MRBN vs FSDM0565RBWDTU
  • FSD156MRBN vs FSDM0465RSWDTU
  • FSD156MRBN vs FSDM0465RSWDTU
  • FSD156MRBN vs FSDM0465REWDTU
  • FSD156MRBN vs FSDM0465RBWDTU
  • FSD156MRBN vs FSDM0365RNB
  • FSD156MRBN vs FSDM0365RN
  • FSD156MRBN vs FSDM0365RL
  • FSD156MRBN vs FSDM0265RNC
  • FSD156MRBN vs FSDM0265RNB
  • FSD156MRBN vs FSDM0265RL
  • FSD156MRBN vs FSDL321
  • FSD156MRBN vs FSDL321
  • FSD156MRBN vs FSDL0365RNB
  • FSD156MRBN vs FSDL0365RL
  • FSD156MRBN vs FSDL0165RN
  • FSD156MRBN vs FSDL0165RL
  • FSD156MRBN vs FSDH321Z
  • FSD156MRBN vs FSDH321
  • FSD156MRBN vs FSDH321
  • FSD156MRBN vs FSDH0370RNB
  • FSD156MRBN vs FSDH0265RN
  • FSD156MRBN vs FSDH0265RL
  • FSD156MRBN vs FSDH0165D
  • FSD156MRBN vs FSD210HD
  • FSD156MRBN vs FSD210BM
  • FSD156MRBN vs FSD210B
  • FSD156MRBN vs FSD210
  • FSD156MRBN vs FSD200BMX
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.