☰
FSD210B
FSD210B
Obsolete
Description:  IC OFFLINE SWITCH FLYBACK 7DIP
Manufacturer:  onsemi
Datasheet:   FSD210B Datasheet
History Price: Obsolete
In Stock: 1920
FSD210B Specification
Specification
Part No
FSD210B
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
onsemi
Series
FPS
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
700V
Topology
Flyback
Voltage - Start Up
8.7 V
Voltage - Supply (Vcc/Vdd)
6.7V ~ 20V
Duty Cycle
66%
Frequency - Switching
134kHz
Power (Watts)
7 W
Fault Protection
Current Limiting, Over Load, Over Temperature
Control Features
-
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Package / Case
8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package
7-DIP
Mounting Type
Through Hole
FSD210B PDF Datasheet
FSD210B Related Parts
FSD146MRBN
FSD146MRBN
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSD156MRBN
FSD156MRBN
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSD156MRBN
FSD156MRBN
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSD200
FSD200
onsemi
IC OFFLINE SWITCH FLYBACK 7DIP
FSD200B
FSD200B
onsemi
IC OFFLINE SWITCH FLYBACK 7DIP
FSD200BM
FSD200BM
onsemi
IC OFFLINE SWITCH FLYBACK 7LSOP
FSD200BMX
FSD200BMX
onsemi
IC OFFLINE SWITCH FLYBACK 7LSOP
FSD210
FSD210
onsemi
IC OFFLINE SWITCH FLYBACK 7DIP
FSD210BM
FSD210BM
onsemi
IC OFFLINE SWITCH FLYBACK 7LSOP
FSD210HD
FSD210HD
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSDH0165D
FSDH0165D
Fairchild Semiconductor
FSDH0165 - SWITCHING REGULATOR,
FSDH0265RL
FSDH0265RL
onsemi
IC OFFLINE SWITCH FLYBACK 8LSOP
FSD210B Compare Parts
  • FSD210B vs FSDM311A
  • FSD210B vs FSDM311
  • FSD210B vs FSDM1265RBWDTU
  • FSD210B vs FSDM101
  • FSD210B vs FSDM07652RWDTU
  • FSD210B vs FSDM07652REWDTU
  • FSD210B vs FSDM07652RBWDTU
  • FSD210B vs FSDM0565RWDTU
  • FSD210B vs FSDM0565RWDTU
  • FSD210B vs FSDM0565REWDTU
  • FSD210B vs FSDM0565RELDTU
  • FSD210B vs FSDM0565RBWDTU
  • FSD210B vs FSDM0465RSWDTU
  • FSD210B vs FSDM0465RSWDTU
  • FSD210B vs FSDM0465REWDTU
  • FSD210B vs FSDM0465RBWDTU
  • FSD210B vs FSDM0365RNB
  • FSD210B vs FSDM0365RN
  • FSD210B vs FSDM0365RL
  • FSD210B vs FSDM0265RNC
  • FSD210B vs FSDM0265RNB
  • FSD210B vs FSDM0265RL
  • FSD210B vs FSDL321
  • FSD210B vs FSDL321
  • FSD210B vs FSDL0365RNB
  • FSD210B vs FSDL0365RL
  • FSD210B vs FSDL0165RN
  • FSD210B vs FSDL0165RL
  • FSD210B vs FSDH321Z
  • FSD210B vs FSDH321
  • FSD210B vs FSDH321
  • FSD210B vs FSDH0370RNB
  • FSD210B vs FSDH0265RN
  • FSD210B vs FSDH0265RL
  • FSD210B vs FSDH0165D
  • FSD210B vs FSD210HD
  • FSD210B vs FSD210BM
  • FSD210B vs FSD210
  • FSD210B vs FSD200BMX
  • FSD210B vs FSD200BM
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class