☰
FSFA2100
FSFA2100
Obsolete
Description:  IC OFFLINE SW HALF-BRIDGE 9SIP
Manufacturer:  onsemi
Datasheet:   FSFA2100 Datasheet
History Price: Obsolete
In Stock: 14800
FSFA2100 Specification
Specification
Part No
FSFA2100
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
onsemi
Series
FPS
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
600V
Topology
Half-Bridge
Voltage - Start Up
14.5 V
Voltage - Supply (Vcc/Vdd)
11.3V ~ 25V
Duty Cycle
50%
Frequency - Switching
100kHz
Power (Watts)
450 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features
Frequency Control
Operating Temperature
-40 ℃ ~ 130 ℃ (TJ)
Package / Case
10-SIP Module, 9 Leads, Formed Leads
Supplier Device Package
9-SIP
Mounting Type
Through Hole
FSFA2100 PDF Datasheet
FSFA2100 Related Parts
FSFM260N
FSFM260N
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSFM261N
FSFM261N
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSFM261N
FSFM261N
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSFM300N
FSFM300N
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSFR1600
FSFR1600
Fairchild Semiconductor
IC OFFLINE SW HALF-BRIDGE 9SIP
FSFR1600XS
FSFR1600XS
onsemi
IC OFFLINE SW HALF-BRIDGE 9SIP
FSFR1700HS
FSFR1700HS
onsemi
IC OFFLINE SW HALF-BRIDGE 9SIP
FSFR1700HSL
FSFR1700HSL
onsemi
IC OFFLINE SW HALF-BRIDGE 9SIP
FSFR1700L
FSFR1700L
Fairchild Semiconductor
IC OFFLINE SW HALF-BRIDGE 9SIP
FSFR1700XS
FSFR1700XS
onsemi
IC OFFLINE SW HALF-BRIDGE 9SIP
FSFR1800
FSFR1800
onsemi
IC OFFLINE SW HALF-BRIDGE 9SIP
FSFR1800HS
FSFR1800HS
onsemi
IC OFFLINE SW HALF-BRIDGE 9SIP
FSFA2100 Compare Parts
  • FSFA2100 vs FSFR2100USL
  • FSFA2100 vs FSFR2100U
  • FSFA2100 vs FSFR2100
  • FSFA2100 vs FSFR2000
  • FSFA2100 vs FSFR1900
  • FSFA2100 vs FSFR1800XC
  • FSFA2100 vs FSFR1800L
  • FSFA2100 vs FSFR1800HSL
  • FSFA2100 vs FSFR1800HSL
  • FSFA2100 vs FSFR1800HS
  • FSFA2100 vs FSFR1800
  • FSFA2100 vs FSFR1700XS
  • FSFA2100 vs FSFR1700L
  • FSFA2100 vs FSFR1700HSL
  • FSFA2100 vs FSFR1700HS
  • FSFA2100 vs FSFR1600XS
  • FSFA2100 vs FSFR1600
  • FSFA2100 vs FSFM300N
  • FSFA2100 vs FSFM261N
  • FSFA2100 vs FSFM261N
  • FSFA2100 vs FSFM260N
  • FSFA2100 vs FSFR2100XS
  • FSFA2100 vs FSFR2100USL
  • FSFA2100 vs FSFR2100
  • FSFA2100 vs FSFR2000
  • FSFA2100 vs FSFR1800XSL
  • FSFA2100 vs FSFR1800XCL
  • FSFA2100 vs FSFR1800XCL
  • FSFA2100 vs FSFR1800XC
  • FSFA2100 vs FSFR1800USL
  • FSFA2100 vs FSFR1800USL
  • FSFA2100 vs FSFR1800US
  • FSFA2100 vs FSFR1800L
  • FSFA2100 vs FSFR1800HS
  • FSFA2100 vs FSFR1700XSL
  • FSFA2100 vs FSFR1700XS
  • FSFA2100 vs FSFR1700XC
  • FSFA2100 vs FSFR1700USL
  • FSFA2100 vs FSFR1700US
  • FSFA2100 vs FSFR1700HSL
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time