☰
FSHDMI08MTD
FSHDMI08MTD
Obsolete
Description:  WIDE-BANDWIDTH DIFFERENTIAL SIGN
Manufacturer:  Fairchild Semiconductor
Datasheet:   FSHDMI08MTD Datasheet
History Price: $1.54000
In Stock: 16720
FSHDMI08MTD Specification
Specification
Part No
FSHDMI08MTD
Category
Linear - Video Processing
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Switch
Applications
Consumer Video
Standards
-
Control Interface
-
Voltage - Supply
3.0V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
56-TSSOP
FSHDMI08MTD PDF Datasheet
FSHDMI08MTD Related Parts
FSHDMI04MTDX
FSHDMI04MTDX
Fairchild Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL
FSHDMI04MTDX
FSHDMI04MTDX
onsemi
IC VIDEO SWITCH 48TSSOP
FSHDMI04QSP
FSHDMI04QSP
onsemi
IC VIDEO SWITCH 48QVSOP
FSHDMI04QSPX
FSHDMI04QSPX
Fairchild Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL
FSHDMI04QSPX
FSHDMI04QSPX
onsemi
IC VIDEO SWITCH 48QVSOP
FSHDMI08MTDX
FSHDMI08MTDX
Fairchild Semiconductor
WIDE-BANDWIDTH DIFFERENTIAL SIGN
FSHDMI08MTDX
FSHDMI08MTDX
onsemi
IC VIDEO SWITCH 56TSSOP
FSHDMI08MTDX-ON
FSHDMI08MTDX-ON
onsemi
WIDE-BANDWIDTH DIFFERENTIAL SIGN
FSHDMI08MTD Compare Parts
  • FSHDMI08MTD vs FSHDMI08MTDX
  • FSHDMI08MTD vs FSHDMI08MTDX
  • FSHDMI08MTD vs FSHDMI04QSPX
  • FSHDMI08MTD vs FSHDMI04QSPX
  • FSHDMI08MTD vs FSHDMI04QSP
  • FSHDMI08MTD vs FSHDMI04MTDX
  • FSHDMI08MTD vs FSHDMI04MTDX
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund