Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Video Processing
/ Fairchild Semiconductor FSHDMI08MTDX
FSHDMI08MTDX
Active
Linear - Video Processing
Description:
WIDE-BANDWIDTH DIFFERENTIAL SIGN
Manufacturer:
Fairchild Semiconductor
Datasheet:
FSHDMI08MTDX Datasheet
History Price: $1.20000
In Stock: 34440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FSHDMI08MTDX Specification
Specification
Part No
FSHDMI08MTDX
Category
Linear - Video Processing
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Switch
Applications
Consumer Video
Standards
-
Control Interface
-
Voltage - Supply
3.0V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
56-TSSOP
FSHDMI08MTDX PDF Datasheet
FSHDMI08MTDX Datasheet
Click and Download: FSHDMI08MTDX Datasheet
FSHDMI08MTDX Related Parts
FSHDMI04MTDX
Fairchild Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL
FSHDMI04MTDX
onsemi
IC VIDEO SWITCH 48TSSOP
FSHDMI04QSP
onsemi
IC VIDEO SWITCH 48QVSOP
FSHDMI04QSPX
Fairchild Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL
FSHDMI04QSPX
onsemi
IC VIDEO SWITCH 48QVSOP
FSHDMI08MTD
Fairchild Semiconductor
WIDE-BANDWIDTH DIFFERENTIAL SIGN
FSHDMI08MTD
onsemi
IC VIDEO SWITCH 56TSSOP
FSHDMI08MTDX-ON
onsemi
WIDE-BANDWIDTH DIFFERENTIAL SIGN
FSHDMI08MTDX Compare Parts
FSHDMI08MTDX vs FSHDMI08MTD
FSHDMI08MTDX vs FSHDMI08MTD
FSHDMI08MTDX vs FSHDMI04QSPX
FSHDMI08MTDX vs FSHDMI04QSPX
FSHDMI08MTDX vs FSHDMI04QSP
FSHDMI08MTDX vs FSHDMI04MTDX
FSHDMI08MTDX vs FSHDMI04MTDX
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund