Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ onsemi FSQ321
FSQ321
Obsolete
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:
onsemi
Datasheet:
FSQ321 Datasheet
History Price: Obsolete
In Stock: 25920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FSQ321 Specification
Specification
Part No
FSQ321
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
onsemi
Series
FPS
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
650V
Topology
Flyback
Voltage - Start Up
12 V
Voltage - Supply (Vcc/Vdd)
8V ~ 20V
Duty Cycle
-
Frequency - Switching
55kHz ~ 67kHz
Power (Watts)
12 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features
Sync
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
Mounting Type
Through Hole
FSQ321 PDF Datasheet
FSQ321 Datasheet
Click and Download: FSQ321 Datasheet
FSQ321 Related Parts
FSQ0165RL
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8LSOP
FSQ0165RL
onsemi
IC OFFLINE SWITCH FLYBACK 8LSOP
FSQ0165RLX
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8LSOP
FSQ0165RN
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSQ0170RNA
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSQ0265RL
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8LSOP
FSQ0265RL
onsemi
IC OFFLINE SWITCH FLYBACK 8LSOP
FSQ0265RLX
onsemi
IC OFFLINE SWITCH FLYBACK 8LSOP
FSQ0265RLX
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8LSOP
FSQ0265RN
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSQ0270RNA
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSQ0365RL
onsemi
IC OFFLINE SWITCH FLYBACK 8LSOP
FSQ321 Compare Parts
FSQ321 vs FSQ510M
FSQ321 vs FSQ510H
FSQ321 vs FSQ510H
FSQ321 vs FSQ510
FSQ321 vs FSQ500N
FSQ321 vs FSQ500N
FSQ321 vs FSQ500L
FSQ321 vs FSQ321LX
FSQ321 vs FSQ321L
FSQ321 vs FSQ311L
FSQ321 vs FSQ311L
FSQ321 vs FSQ311
FSQ321 vs FSQ311
FSQ321 vs FSQ211L
FSQ321 vs FSQ211
FSQ321 vs FSQ110
FSQ321 vs FSQ110
FSQ321 vs FSQ100
FSQ321 vs FSQ100
FSQ321 vs FSQ0765RWDTU
FSQ321 vs FSQ0765RWDTU
FSQ321 vs FSQ0765RSWDTU
FSQ321 vs FSQ0765RQWDTU
FSQ321 vs FSQ0765RQUDTU
FSQ321 vs FSQ0565RQWDTU
FSQ321 vs FSQ0465RUWDTU
FSQ321 vs FSQ0465RSWDTU
FSQ321 vs FSQ0465RSLDTU
FSQ321 vs FSQ0465RBWDTU
FSQ321 vs FSQ0465RBWDTU
FSQ321 vs FSQ0370RNA
FSQ321 vs FSQ0365RN
FSQ321 vs FSQ0365RLX
FSQ321 vs FSQ0365RLX
FSQ321 vs FSQ0365RL
FSQ321 vs FSQ0270RNA
FSQ321 vs FSQ0265RN
FSQ321 vs FSQ0265RLX
FSQ321 vs FSQ0265RLX
FSQ321 vs FSQ0265RL
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller