Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Fairchild Semiconductor FSTD16211MTD
FSTD16211MTD
Obsolete
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC BUS SWITCH 12 X 1:1 56TSSOP
Manufacturer:
Fairchild Semiconductor
Datasheet:
FSTD16211MTD Datasheet
History Price: Obsolete
In Stock: 6400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FSTD16211MTD Specification
Specification
Part No
FSTD16211MTD
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Bus Switch
Circuit
12 x 1:1
Independent Circuits
2
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
56-TSSOP
FSTD16211MTD Related Parts
FST16209MEA
Fairchild Semiconductor
BUS EXCHANGER
FST16209MTD
Fairchild Semiconductor
BUS EXCHANGER
FST16210MTD
Fairchild Semiconductor
BUS DRIVER
FST16210MTDX
Fairchild Semiconductor
IC BUS SWITCH 10 X 1:1 48TSSOP
FST16210MTDX
onsemi
IC BUS SWITCH 10 X 1:1 48TSSOP
FST16211G
onsemi
IC BUS SWITCH 12 X 1:1 54FBGA
FST16211GX
onsemi
IC BUS SWITCH 12 X 1:1 54FBGA
FST16211MEA
Fairchild Semiconductor
IC BUS SWITCH 12 X 1:1 56SSOP
FST16211MEAX
Fairchild Semiconductor
BUS DRIVER
FST16211MTD
onsemi
IC BUS SWITCH 12 X 1:1 56TSSOP
FST16211MTDX
onsemi
IC BUS SWITCH 12 X 1:1 56TSSOP
FST16212MEA
Fairchild Semiconductor
BUS EXCHANGER
FSTD16211MTD Compare Parts
FSTD16211MTD vs FSTUD32450GX
FSTD16211MTD vs FSTUD32450G
FSTD16211MTD vs FSTUD16450MTDX
FSTD16211MTD vs FSTUD16450MTD
FSTD16211MTD vs FSTUD162450MTDX
FSTD16211MTD vs FSTUD162450MTD
FSTD16211MTD vs FSTUD16211MTDX
FSTD16211MTD vs FSTUD16211MTDX
FSTD16211MTD vs FSTU6800WMX
FSTD16211MTD vs FSTU6800WM
FSTD16211MTD vs FSTU6800QSCX
FSTD16211MTD vs FSTU6800QSCX
FSTD16211MTD vs FSTU6800MTCX
FSTD16211MTD vs FSTU6800MTCX
FSTD16211MTD vs FSTU6800MTC
FSTD16211MTD vs FSTU6800MTC
FSTD16211MTD vs FSTU3384WMX
FSTD16211MTD vs FSTU3384WMX
FSTD16211MTD vs FSTU3384WM
FSTD16211MTD vs FSTU3384WM
FSTD16211MTD vs FSTU3384QSCX
FSTD16211MTD vs FSTU3384QSC
FSTD16211MTD vs FSTU3384MTCX
FSTD16211MTD vs FSTU3384MTCX
FSTD16211MTD vs FSTU3384MTC
FSTD16211MTD vs FSTU32X800QSPX
FSTD16211MTD vs FSTU32X800QSP
FSTD16211MTD vs FSTU32X384QSPX
FSTD16211MTD vs FSTU32X384QSPX
FSTD16211MTD vs FSTU32X384QSP
FSTD16211MTD vs FSTU3257QSCX
FSTD16211MTD vs FSTU3257QSC
FSTD16211MTD vs FSTU3257MTCX
FSTD16211MTD vs FSTU3257MTCX
FSTD16211MTD vs FSTU3257MTC
FSTD16211MTD vs FSTU3253QSCX
FSTD16211MTD vs FSTU3253QSC
FSTD16211MTD vs FSTU3253MX
FSTD16211MTD vs FSTU3253MTCX
FSTD16211MTD vs FSTU3253MTC
Customer Reviews
4.95 out of 5.00 stars from 166 customer reviews from all over the world
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you