FSTU6800QSCX
FSTU6800QSCX
Obsolete
Description:  IC BUS SWITCH 10 X 1:1 24QSOP
Manufacturer:  Fairchild Semiconductor
History Price: Obsolete
In Stock: 43200
FSTU6800QSCX Specification
Specification
Part No
FSTU6800QSCX
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Bus Switch
Circuit
10 x 1:1
Independent Circuits
1
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
4V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
24-QSOP
FSTU6800QSCX PDF Datasheet
FSTU6800QSCX Related Parts
FST16209MEA
FST16209MEA
Fairchild Semiconductor
BUS EXCHANGER
FST16209MTD
FST16209MTD
Fairchild Semiconductor
BUS EXCHANGER
FST16210MTD
FST16210MTD
Fairchild Semiconductor
BUS DRIVER
FST16210MTDX
FST16210MTDX
Fairchild Semiconductor
IC BUS SWITCH 10 X 1:1 48TSSOP
FST16210MTDX
FST16210MTDX
onsemi
IC BUS SWITCH 10 X 1:1 48TSSOP
FST16211G
FST16211G
onsemi
IC BUS SWITCH 12 X 1:1 54FBGA
FST16211GX
FST16211GX
onsemi
IC BUS SWITCH 12 X 1:1 54FBGA
FST16211MEA
FST16211MEA
Fairchild Semiconductor
IC BUS SWITCH 12 X 1:1 56SSOP
FST16211MEAX
FST16211MEAX
Fairchild Semiconductor
BUS DRIVER
FST16211MTD
FST16211MTD
onsemi
IC BUS SWITCH 12 X 1:1 56TSSOP
FST16211MTDX
FST16211MTDX
onsemi
IC BUS SWITCH 12 X 1:1 56TSSOP
FST16212MEA
FST16212MEA
Fairchild Semiconductor
BUS EXCHANGER
FSTU6800QSCX Compare Parts
  • FSTU6800QSCX vs FSTUD32450GX
  • FSTU6800QSCX vs FSTUD32450G
  • FSTU6800QSCX vs FSTUD16450MTDX
  • FSTU6800QSCX vs FSTUD16450MTD
  • FSTU6800QSCX vs FSTUD162450MTDX
  • FSTU6800QSCX vs FSTUD162450MTD
  • FSTU6800QSCX vs FSTUD16211MTDX
  • FSTU6800QSCX vs FSTUD16211MTDX
  • FSTU6800QSCX vs FSTU6800WMX
  • FSTU6800QSCX vs FSTU6800WM
  • FSTU6800QSCX vs FSTU6800MTCX
  • FSTU6800QSCX vs FSTU6800MTCX
  • FSTU6800QSCX vs FSTU6800MTC
  • FSTU6800QSCX vs FSTU6800MTC
  • FSTU6800QSCX vs FSTU3384WMX
  • FSTU6800QSCX vs FSTU3384WMX
  • FSTU6800QSCX vs FSTU3384WM
  • FSTU6800QSCX vs FSTU3384WM
  • FSTU6800QSCX vs FSTU3384QSCX
  • FSTU6800QSCX vs FSTU3384QSC
  • FSTU6800QSCX vs FSTU3384MTCX
  • FSTU6800QSCX vs FSTU3384MTCX
  • FSTU6800QSCX vs FSTU3384MTC
  • FSTU6800QSCX vs FSTU32X800QSPX
  • FSTU6800QSCX vs FSTU32X800QSP
  • FSTU6800QSCX vs FSTU32X384QSPX
  • FSTU6800QSCX vs FSTU32X384QSPX
  • FSTU6800QSCX vs FSTU32X384QSP
  • FSTU6800QSCX vs FSTU3257QSCX
  • FSTU6800QSCX vs FSTU3257QSC
  • FSTU6800QSCX vs FSTU3257MTCX
  • FSTU6800QSCX vs FSTU3257MTCX
  • FSTU6800QSCX vs FSTU3257MTC
  • FSTU6800QSCX vs FSTU3253QSCX
  • FSTU6800QSCX vs FSTU3253QSC
  • FSTU6800QSCX vs FSTU3253MX
  • FSTU6800QSCX vs FSTU3253MTCX
  • FSTU6800QSCX vs FSTU3253MTC
  • FSTU6800QSCX vs FSTU32160MTDX
  • FSTU6800QSCX vs FSTU32160MTDX
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!