☰
KA2903M
KA2903M
Obsolete
Description:  IC COMPARATOR 2 DIFF 8DIP
Manufacturer:  onsemi
Datasheet:   KA2903M Datasheet
History Price: Obsolete
In Stock: 45200
KA2903M Specification
Specification
Part No
KA2903M
Category
Linear - Comparators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Differential
Number of Elements
2
Output Type
-
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
7mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
Current - Output (Typ)
16mA @ 5V
Current - Quiescent (Max)
2.5mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
8-DIP (0.300", 7.62mm)
Mounting Type
Through Hole
Supplier Device Package
8-DIP
KA2903M Related Parts
KA2901
KA2901
Fairchild Semiconductor
IC COMPARATOR 4 GEN PUR 14DIP
KA2901DMTF
KA2901DMTF
Fairchild Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
KA2901DMTF
KA2901DMTF
onsemi
IC COMPARATOR 4 GEN PUR 14SOP
KA2901DTF
KA2901DTF
Fairchild Semiconductor
KA2901 - QUAD COMPARATOR
KA2901DTF
KA2901DTF
onsemi
IC COMPARATOR 4 GEN PUR 14SOP
KA2903
KA2903
onsemi
IC COMPARATOR 2 DIFF 8DIP
KA2903D
KA2903D
Fairchild Semiconductor
IC COMPARATOR 2 DIFF 8SOIC
KA2903D
KA2903D
onsemi
IC COMPARATOR 2 DIFF 8SOIC
KA2903DMTF
KA2903DMTF
onsemi
IC COMPARATOR 2 DIFF 8SOIC
KA2903DTF
KA2903DTF
Fairchild Semiconductor
IC COMPARATOR 2 DIFF 8SOIC
KA2903DTF
KA2903DTF
onsemi
IC COMPARATOR 2 DIFF 8SOIC
KA2903M Compare Parts
  • KA2903M vs KA2903DTF
  • KA2903M vs KA2903DMTF
  • KA2903M vs KA2903D
  • KA2903M vs KA2903D
  • KA2903M vs KA2903
  • KA2903M vs KA2901DTF
  • KA2903M vs KA2901DTF
  • KA2903M vs KA2901DMTF
  • KA2903M vs KA2901DMTF
  • KA2903M vs KA2901
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.