☰
KA317
KA317
Obsolete
Description:  IC REG LIN POS ADJ 1.5A TO220-3
Manufacturer:  onsemi
Datasheet:   KA317 Datasheet
History Price: Obsolete
In Stock: 30480
KA317 Specification
Specification
Part No
KA317
Category
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
40V
Voltage - Output (Min/Fixed)
1.2V
Voltage - Output (Max)
37V
Voltage Dropout (Max)
-
Current - Output
1.5A
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
75dB ~ 60dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220-3
KA317 PDF Datasheet
KA317 Related Parts
KA317LZBU
KA317LZBU
onsemi
IC REG LIN POS ADJ 100MA TO92-3
KA317LZTA
KA317LZTA
Fairchild Semiconductor
IC REG LIN POS ADJ 100MA TO92-3
KA317LZTA
KA317LZTA
onsemi
IC REG LIN POS ADJ 100MA TO92-3
KA317LZTF
KA317LZTF
onsemi
IC REG LIN POS ADJ 100MA TO92-3
KA317MRTF
KA317MRTF
onsemi
IC REG LIN POS ADJ 500MA TO220-3
KA317MRTM
KA317MRTM
Fairchild Semiconductor
IC REG LIN POS ADJ 500MA TO252-3
KA317MRTM
KA317MRTM
onsemi
ADJUSTABLE POSITIVE STANDARD REG
KA317MRTM
KA317MRTM
onsemi
IC REG LINEAR POS ADJ 500MA DPAK
KA317MTU
KA317MTU
onsemi
IC REG LIN POS ADJ 500MA TO220-3
KA317TU
KA317TU
Fairchild Semiconductor
IC REG LIN POS ADJ 1.5A TO220-3
KA317TU
KA317TU
onsemi
ADJUSTABLE POSITIVE STANDARD REG
KA317TU
KA317TU
onsemi
IC REG LIN POS ADJ 1.5A TO220-3
KA317 Compare Parts
  • KA317 vs KA378R33TU
  • KA317 vs KA378R33TU
  • KA317 vs KA378R12CTU
  • KA317 vs KA378R12CTU
  • KA317 vs KA378R05TU
  • KA317 vs KA378R05TSTU
  • KA317 vs KA350TU
  • KA317 vs KA350TU
  • KA317 vs KA350
  • KA317 vs KA337TU
  • KA317 vs KA337TU
  • KA317 vs KA337
  • KA317 vs KA317TU
  • KA317 vs KA317TU
  • KA317 vs KA317TU
  • KA317 vs KA317MTU
  • KA317 vs KA317MRTM
  • KA317 vs KA317MRTM
  • KA317 vs KA317MRTM
  • KA317 vs KA317MRTF
  • KA317 vs KA317LZTF
  • KA317 vs KA317LZTA
  • KA317 vs KA317LZTA
  • KA317 vs KA317LZBU
  • KA317 vs KA378R05TU
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.