☰
KA324
KA324
Active
Description:  IC OPAMP GP 4 CIRCUIT 14DIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   KA324 Datasheet
History Price: $0.22000
In Stock: 240
KA324 Specification
Specification
Part No
KA324
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
-
Slew Rate
-
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
40 nA
Voltage - Input Offset
1.5 mV
Current - Supply
1mA
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
32 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-DIP
KA324 PDF Datasheet
KA324 Related Parts
KA301A
KA301A
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
KA324-T
KA324-T
Fairchild Semiconductor
OPERATIONAL AMPLIFIER
KA324-T
KA324-T
onsemi
OPERATIONAL AMPLIFIER, 4 FUNC, 9
KA324A
KA324A
Fairchild Semiconductor
OPERATIONAL AMPLIFIER, 4 FUNC, 9
KA324A
KA324A
onsemi
IC OPAMP GP 4 CIRCUIT 14MDIP
KA324AD
KA324AD
onsemi
IC OPAMP GP 4 CIRCUIT 14SOIC
KA324ADTF
KA324ADTF
onsemi
IC OPAMP GP 4 CIRCUIT 14SOIC
KA324ADTF
KA324ADTF
Fairchild Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOIC
KA324D
KA324D
onsemi
IC OPAMP GP 4 CIRCUIT 14SOP
KA324DTF
KA324DTF
Fairchild Semiconductor
OPERATIONAL AMPLIFIER, 4 FUNC, 9
KA324DTF
KA324DTF
onsemi
IC OPAMP GP 4 CIRCUIT 14SOP
KA334
KA334
onsemi
IC OPAMP GP 2 CIRCUIT 8DIP
KA324 Description
Product Overview
The Fairchild Semiconductor KA324 is a general-purpose operational amplifier (op-amp) designed for a wide range of analog signal processing applications. It belongs to the classic LM324 family of quad op-amps, featuring four independent amplifiers in a single package. This device is optimized for low power consumption, wide voltage supply range, and high input impedance, making it suitable for consumer electronics, industrial control, instrumentation, and audio applications. Its robust performance and versatility allow designers to implement multiple analog functions with a single integrated circuit.

Device Architecture and Functional Description
The KA324 contains four internally frequency-compensated operational amplifiers designed to operate from a single power supply or dual power supplies. Each amplifier has a differential input stage, a gain stage, and an output stage, optimized to provide low input bias current, low offset voltage, and high gain. The device supports inputs common mode voltage range extending to the negative supply rail, allowing true single-supply operation. The output stage is capable of driving loads down to 2 kΩ, providing flexibility for interfacing with a variety of circuits.

Key Features

* Quad Op-Amp Configuration: Four independent amplifiers in one 14-pin package, enabling compact and cost-effective multi-amplifier designs.
* Wide Power Supply Voltage Range: Operates on supply voltages from 3 V to 32 V (single supply) or ±1.5 V to ±16 V (dual supply), suitable for battery-powered and industrial power systems.
* Low Quiescent Current: Typically 0.7 mA per amplifier, reducing power consumption in battery-operated devices.
* Input Common Mode Voltage Range: Extends to ground or the negative supply voltage, supporting single-supply operation without additional biasing.
* Low Input Offset Voltage: Typically 2 mV maximum, ensuring accurate signal amplification with minimal error.
* High Gain Bandwidth Product: Approximately 1 MHz, allowing operation in a wide range of frequencies for general-purpose analog applications.
* Low Total Harmonic Distortion: Suitable for audio signal processing with minimal distortion.
* Short-Circuit Protection: Internal current limiting and thermal shutdown protect the device against output shorts, enhancing robustness.
* Output Drive Capability: Can drive loads as low as 2 kΩ, supporting direct driving of moderate impedance loads.

Electrical Specifications

* Supply Voltage (VCC): 3 V to 32 V (single supply) or ±1.5 V to ±16 V (dual supply).
* Input Offset Voltage (VOS): Typical 2 mV, maximum 7 mV.
* Input Bias Current (IB): Typically 45 nA.
* Input Offset Current (IOS): Typically 5 nA.
* Input Voltage Range: From negative rail to (VCC - 1.5 V).
* Slew Rate: Approximately 0.5 V/μs, sufficient for moderate-speed signal conditioning.
* Gain Bandwidth Product: 1 MHz typical.
* Output Voltage Swing: Can swing to within 1.5 V of supply rails under typical load conditions.
* Total Harmonic Distortion + Noise: Typically 0.003% at 1 kHz, suitable for audio applications.
* Common Mode Rejection Ratio (CMRR): Typically 70 dB at 60 Hz, providing good noise rejection.
* Power Supply Rejection Ratio (PSRR): Approximately 80 dB, ensuring stable operation over supply variations.
* Output Short Circuit Current: Limited internally to protect against faults.
* Operating Temperature Range: -40°C to +85°C, suitable for industrial applications.

Package and Pin Configuration
The KA324 is typically available in a 14-pin dual in-line package (DIP) and surface-mount SOIC package. The pin configuration includes four amplifiers, each with inverting and non-inverting inputs and a single output. Common pins for power supply and ground complete the package layout.

Typical Applications

* Audio signal amplification and filtering.
* Sensor signal conditioning in industrial and instrumentation systems.
* Active filters, integrators, and oscillators in analog signal processing.
* Voltage followers and buffers for impedance matching.
* Low-frequency analog computation and waveform generation.
* Battery-powered devices requiring low-power op-amps.
* Comparator circuits and threshold detectors (though designed as amplifiers).

Performance and Reliability
The KA324 op-amp exhibits stable operation with unity gain compensation, allowing it to be used in various configurations without additional compensation components. Its low offset voltage and bias current minimize signal errors in precision applications. The device’s built-in protection features contribute to its reliability in harsh electrical environments. The broad operating temperature range and robust construction ensure dependable operation in industrial and consumer products.

Summary
The Fairchild Semiconductor KA324 is a versatile quad operational amplifier offering low power consumption, wide supply voltage range, and good analog performance. Its ability to operate from single or dual power supplies, coupled with internal frequency compensation and protection features, makes it a dependable choice for a wide spectrum of analog signal processing tasks. The integration of four amplifiers in one package facilitates compact and efficient circuit designs in audio, industrial, instrumentation, and general-purpose analog applications.
KA324 Compare Parts
  • KA324 vs KA358DTF
  • KA324 vs KA358D
  • KA324 vs KA358D
  • KA324 vs KA358ADTF
  • KA324 vs KA358ADTF
  • KA324 vs KA358A
  • KA324 vs KA358A
  • KA324 vs KA358
  • KA324 vs KA358
  • KA324 vs KA3403DTF
  • KA324 vs KA3403DTF
  • KA324 vs KA3403D
  • KA324 vs KA3403
  • KA324 vs KA3403
  • KA324 vs KA334
  • KA324 vs KA324DTF
  • KA324 vs KA324DTF
  • KA324 vs KA324D
  • KA324 vs KA324ADTF
  • KA324 vs KA324ADTF
  • KA324 vs KA324AD
  • KA324 vs KA324A
  • KA324 vs KA324A
  • KA324 vs KA324-T
  • KA324 vs KA324-T
  • KA324 vs KA301A
  • KA324 vs KA324-T
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B