☰
KA301A
KA301A
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  onsemi
Datasheet:   KA301A Datasheet
History Price: Obsolete
In Stock: 7120
KA301A Specification
Specification
Part No
KA301A
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
10V/μs
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
60 nA
Voltage - Input Offset
2 mV
Current - Supply
2mA
Current - Output / Channel
-
Voltage - Supply Span (Min)
-
Voltage - Supply Span (Max)
-
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
KA301A PDF Datasheet
KA301A Related Parts
KA324
KA324
Fairchild Semiconductor
IC OPAMP GP 4 CIRCUIT 14DIP
KA324
KA324
onsemi
IC OPAMP GP 4 CIRCUIT 14MDIP
KA324-T
KA324-T
Fairchild Semiconductor
OPERATIONAL AMPLIFIER
KA324-T
KA324-T
onsemi
OPERATIONAL AMPLIFIER, 4 FUNC, 9
KA324A
KA324A
Fairchild Semiconductor
OPERATIONAL AMPLIFIER, 4 FUNC, 9
KA324A
KA324A
onsemi
IC OPAMP GP 4 CIRCUIT 14MDIP
KA324AD
KA324AD
onsemi
IC OPAMP GP 4 CIRCUIT 14SOIC
KA324ADTF
KA324ADTF
onsemi
IC OPAMP GP 4 CIRCUIT 14SOIC
KA324ADTF
KA324ADTF
Fairchild Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOIC
KA324D
KA324D
onsemi
IC OPAMP GP 4 CIRCUIT 14SOP
KA324DTF
KA324DTF
Fairchild Semiconductor
OPERATIONAL AMPLIFIER, 4 FUNC, 9
KA324DTF
KA324DTF
onsemi
IC OPAMP GP 4 CIRCUIT 14SOP
KA301A Compare Parts
  • KA301A vs KA358DTF
  • KA301A vs KA358D
  • KA301A vs KA358D
  • KA301A vs KA358ADTF
  • KA301A vs KA358ADTF
  • KA301A vs KA358A
  • KA301A vs KA358A
  • KA301A vs KA358
  • KA301A vs KA358
  • KA301A vs KA3403DTF
  • KA301A vs KA3403DTF
  • KA301A vs KA3403D
  • KA301A vs KA3403
  • KA301A vs KA3403
  • KA301A vs KA334
  • KA301A vs KA324DTF
  • KA301A vs KA324DTF
  • KA301A vs KA324D
  • KA301A vs KA324ADTF
  • KA301A vs KA324ADTF
  • KA301A vs KA324AD
  • KA301A vs KA324A
  • KA301A vs KA324A
  • KA301A vs KA324-T
  • KA301A vs KA324-T
  • KA301A vs KA324
  • KA301A vs KA324
  • KA301A vs KA324-T
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B