☰
KA331
KA331
Obsolete
Description:  IC V/F CONV 100KHZ 8DIP
Manufacturer:  onsemi
Datasheet:   KA331 Datasheet
History Price: Obsolete
In Stock: 13700
KA331 Specification
Specification
Part No
KA331
Category
PMIC - V/F and F/V Converters
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Voltage to Frequency
Frequency - Max
100 kHz
Full Scale
-
Linearity
?.01%
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
KA331 PDF Datasheet
KA331 Description
The onsemi KA331 is a precision voltage comparator designed for a variety of applications requiring accurate voltage level detection and signal processing. This device is part of onsemi%27s extensive range of analog components, providing engineers with a reliable solution for their design needs. Below is a detailed overview of the KA331, including its specifications, features, and typical applications.

## Overview

The KA331 is a single comparator that operates with a wide supply voltage range, making it suitable for both battery-powered and standard power supply applications. It is designed to deliver high-speed performance and low power consumption, making it ideal for applications that require quick response times and efficient operation.

## Key Features

1. Single Comparator Configuration:
- The KA331 features a single high-speed voltage comparator, allowing for straightforward integration into various circuit designs.

2. Wide Supply Voltage Range:
- Operating voltage: 3V to 36V (single supply) or ±1.5V to ±18V (dual supply).
- This flexibility allows the KA331 to be used in a wide range of applications and power supply configurations.

3. High-Speed Performance:
- Response time: Typically 300 ns at a 5V supply.
- The fast response time is essential for applications that require rapid signal processing and decision-making.

4. Low Power Consumption:
- Supply current: Typically 0.5 mA.
- The low power consumption makes the KA331 suitable for battery-operated devices and energy-efficient designs.

5. Input Voltage Range:
- Common-mode input voltage range: 0V to (V+ - 1.5V).
- This feature allows the comparator to handle a wide range of input signals without distortion.

6. Output Configuration:
- Open-collector output configuration, which allows for easy interfacing with various logic levels and systems.
- The output can be pulled up to any desired voltage level, providing flexibility in design.

7. Hysteresis:
- The KA331 can be configured to include hysteresis, which helps to prevent unwanted oscillations in applications where noise may affect the input signal.

8. Temperature Range:
- Operating temperature range: -40°C to +125°C.
- This wide temperature range ensures reliable operation in harsh environments and industrial applications.

9. Package Options:
- Available in various package types, including 8-pin DIP (Dual In-line Package) and 8-pin SOIC (Small Outline Integrated Circuit), catering to different design requirements.

## Specifications

- Supply Voltage (V+): 3V to 36V (single supply) or ±1.5V to ±18V (dual supply)
- Input Voltage Range: 0V to (V+ - 1.5V)
- Response Time: Typically 300 ns at 5V
- Supply Current: Typically 0.5 mA
- Output Configuration: Open-collector
- Operating Temperature Range: -40°C to +125°C
- Package Types: 8-pin DIP, 8-pin SOIC

## Applications

The KA331 is suitable for a variety of applications, including but not limited to:

- Voltage level detection and monitoring
- Signal conditioning in analog circuits
- Over-voltage and under-voltage protection circuits
- Comparator-based oscillators and timers
- Battery management systems
- Industrial automation and control systems
- Consumer electronics for signal processing

## Development Support

onsemi provides a comprehensive development ecosystem for the KA331, including:

- Detailed datasheets and application notes to assist in design and implementation.
- Evaluation boards for prototyping and testing.
- Reference designs to help engineers quickly integrate the KA331 into their applications.
- Technical support and resources available through onsemi’s website.

## Conclusion

The onsemi KA331 voltage comparator is an excellent choice for engineers seeking a reliable, high-performance solution for voltage comparison and signal processing applications. With its single comparator configuration, wide supply voltage range, fast response time, and low power consumption, the KA331 enables the design of efficient and effective circuits across various industries. Its versatility and robust performance make it a valuable component in modern electronic designs, ensuring accurate and reliable operation in a wide range of applications.
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right