☰
KA556
KA556
Obsolete
Description:  IC OSC TIMER DUAL 14-DIP
Manufacturer:  onsemi
Datasheet:   KA556 Datasheet
History Price: Obsolete
In Stock: 7520
KA556 Specification
Specification
Part No
KA556
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
555 Type, Timer/Oscillator (Dual)
Count
-
Frequency
-
Voltage - Supply
4.5V ~ 16V
Current - Supply
16 mA
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-MDIP
Mounting Type
Through Hole
KA556 PDF Datasheet
KA556 Related Parts
KA555
KA555
onsemi
IC OSC SINGLE TIMER 8-DIP
KA555D
KA555D
Fairchild Semiconductor
1 FUNC, BIPOLAR, PDSO8
KA555D
KA555D
onsemi
IC OSC SINGLE TIMER 8-SOP
KA555DTF
KA555DTF
onsemi
IC OSC SINGLE TIMER 8-SOP
KA555I
KA555I
onsemi
IC OSC SINGLE TIMER 8-DIP
KA555ID
KA555ID
Fairchild Semiconductor
1 FUNC, BIPOLAR, PDSO8
KA555ID
KA555ID
onsemi
IC OSC SINGLE TIMER 8-SOP
KA555IDTF
KA555IDTF
Fairchild Semiconductor
1 FUNC, BIPOLAR, PDSO8
KA555IDTF
KA555IDTF
onsemi
IC OSC SINGLE TIMER 8-SOP
KA556DTF
KA556DTF
onsemi
IC OSC TIMER DUAL 14-SOP
KA556I
KA556I
onsemi
IC OSC TIMER DUAL 14-DIP
KA558B
KA558B
Fairchild Semiconductor
4 FUNC, BIPOLAR, PDIP16
KA556 Compare Parts
  • KA556 vs KA556I
  • KA556 vs KA556DTF
  • KA556 vs KA555IDTF
  • KA556 vs KA555IDTF
  • KA556 vs KA555ID
  • KA556 vs KA555ID
  • KA556 vs KA555I
  • KA556 vs KA555DTF
  • KA556 vs KA555D
  • KA556 vs KA555D
  • KA556 vs KA555
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci