Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ onsemi KA723D
KA723D
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN POS ADJ 150MA 14SOIC
Manufacturer:
onsemi
Datasheet:
KA723D Datasheet
History Price: Obsolete
In Stock: 30960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
KA723D Specification
Specification
Part No
KA723D
Category
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
40V
Voltage - Output (Min/Fixed)
2V
Voltage - Output (Max)
37V
Voltage Dropout (Max)
-
Current - Output
150mA
Current - Quiescent (Iq)
2 mA
Current - Supply (Max)
4 mA
PSRR
86dB ~ 74dB (100kHz ~ 10kHz)
Control Features
Current Limit
Protection Features
-
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
KA723D PDF Datasheet
KA723D Datasheet
Click and Download: KA723D Datasheet
KA723D Related Parts
KA723
onsemi
IC REG LIN POS ADJ 150MA 14MDIP
KA723DTF
onsemi
IC REG LIN POS ADJ 150MA 14SOIC
KA76L05ZTA
onsemi
IC REG LINEAR 5V 100MA TO92-3
KA76L05ZTF
onsemi
IC REG LINEAR 5V 100MA TO92-3
KA7805AE
onsemi
IC REG LINEAR 5V 1A TO220-3
KA7805AETSTU
onsemi
IC REG LINEAR 5V 1A TO220-3
KA7805AETU
onsemi
FIXED POSITIVE STANDARD REGULATO
KA7805AETU
onsemi
IC REG LINEAR 5V 1A TO220-3
KA7805ERTF
Fairchild Semiconductor
IC REG LINEAR FIXED POS STD REG
KA7805ERTF
onsemi
IC REG LINEAR 5V 1A DPAK
KA7805ERTM
onsemi
FIXED POSITIVE STANDARD REGULATO
KA7805ERTM
onsemi
IC REG LINEAR 5V 1A DPAK
KA723D Compare Parts
KA723D vs KA79M15TU
KA723D vs KA79M15
KA723D vs KA79M12TU
KA723D vs KA79M12TU
KA723D vs KA79M12RTM
KA723D vs KA79M12RTM
KA723D vs KA79M12RTF
KA723D vs KA79M12RTF
KA723D vs KA79M12
KA723D vs KA79M08TU
KA723D vs KA79M08TU
KA723D vs KA79M08RTF
KA723D vs KA79M08
KA723D vs KA79M05TU
KA723D vs KA79M05TU
KA723D vs KA79M05TU
KA723D vs KA79M05RTM
KA723D vs KA79M05RTM
KA723D vs KA79M05RTM
KA723D vs KA79M05RTF
KA723D vs KA79M05RTF
KA723D vs KA79M05
KA723D vs KA79L15AZTA
KA723D vs KA79L15AZBU
KA723D vs KA79L12AZTA
KA723D vs KA79L08AZTA
KA723D vs KA79L08AZBU
KA723D vs KA79L05AZTA-ON
KA723D vs KA79L05AZTA
KA723D vs KA79L05AZTA
KA723D vs KA79L05AZBU
KA723D vs KA79L05AMTF
KA723D vs KA79L05AMTF
KA723D vs KA79L05ADTF
KA723D vs KA79L05AD
KA723D vs KA79L05AD
KA723D vs KA7924TU
KA723D vs KA7924TU
KA723D vs KA7924
KA723D vs KA7918TU
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.