☰
KA7500CD
KA7500CD
Obsolete
Description:  IC REG CTRLR BUCK 16SOP
Manufacturer:  onsemi
Datasheet:   KA7500CD Datasheet
History Price: Obsolete
In Stock: 38240
KA7500CD Specification
Specification
Part No
KA7500CD
Category
PMIC - DC DC Switching Controllers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
7V ~ 40V
Frequency - Switching
1kHz ~ 200kHz
Duty Cycle (Max)
45%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Dead Time Control
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOP
KA7500CD PDF Datasheet
KA7500CD Related Parts
KA7500B
KA7500B
Fairchild Semiconductor
SWITCHING CONTROLLER, VOLTAGE-MO
KA7500B
KA7500B
onsemi
IC REG CTRLR BUCK 16DIP
KA7500C
KA7500C
Fairchild Semiconductor
SWITCHING CONTROLLER, VOLTAGE-MO
KA7500C
KA7500C
onsemi
IC REG CTRLR BUCK 16DIP
KA7500CDTF
KA7500CDTF
onsemi
IC REG CTRLR BUCK 16SOP
KA7552A
KA7552A
onsemi
IC REG CTRLR 8DIP
KA7553A
KA7553A
onsemi
IC REG CTRLR 8DIP
KA7500CD Compare Parts
  • KA7500CD vs KA7552A
  • KA7500CD vs KA7500CDTF
  • KA7500CD vs KA7500C
  • KA7500CD vs KA7500C
  • KA7500CD vs KA7500B
  • KA7500CD vs KA7500B
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you