☰
L78M05TL-E
L78M05TL-E
Active
Description:  5V VOLTAGE REGULATOR
Manufacturer:  onsemi
Datasheet:   L78M05TL-E Datasheet
History Price: Active
In Stock: 16480
L78M05TL-E Specification
Specification
Part No
L78M05TL-E
Category
PMIC - Voltage Regulators - Linear Regulator Controllers
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Number of Outputs
-
Current - Supply
-
Voltage - Input
-
Operating Temperature
-
Package / Case
-
Supplier Device Package
-
L78M05TL-E Related Parts
L78LR05C-MA-E
L78LR05C-MA-E
onsemi
5V VOLTAGE REGULATOR WITH RESET
L78LR05C-MA-E-SY
L78LR05C-MA-E-SY
SANYO Semiconductor
5V VOLTAGE REGULATOR WITH RESET
L78LR05E-FA-E
L78LR05E-FA-E
SANYO Semiconductor
5V VOLTAGE REGULATOR WITH RESET
L78LR05EL-MA-E
L78LR05EL-MA-E
SANYO Semiconductor
5V VOLTAGE REGULATOR WITH RESET
L78LR05H-FA-E
L78LR05H-FA-E
SANYO Semiconductor
5V VOLTAGE REGULATOR WITH RESET
L78M05TL-E-SY
L78M05TL-E-SY
SANYO Semiconductor
5V VOLTAGE REGULATOR
L78M10TLL-TL-E
L78M10TLL-TL-E
SANYO Semiconductor
5V VOLTAGE REGULATOR
L78M05TL-E Compare Parts
  • L78M05TL-E vs L78M10TLL-TL-E
  • L78M05TL-E vs L78M05TL-E-SY
  • L78M05TL-E vs L78LR05H-FA-E
  • L78M05TL-E vs L78LR05EL-MA-E
  • L78M05TL-E vs L78LR05E-FA-E
  • L78M05TL-E vs L78LR05C-MA-E-SY
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect