L88R05DL-E
L88R05DL-E
Obsolete
Description:  IC REG LINEAR 5V 1A TO220-5H
Manufacturer:  onsemi
Datasheet:   L88R05DL-E Datasheet
History Price: Obsolete
In Stock: 30800
L88R05DL-E Specification
Specification
Part No
L88R05DL-E
Category
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
Series
-
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
17V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.5V @ 300mA
Current - Output
1A
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
60dB (120Hz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
TO-220-5 Formed Leads
Supplier Device Package
TO-220-5H
L88R05DL-E Related Parts
L88M05T-TL-E
L88M05T-TL-E
onsemi
IC REG LINEAR FIXED LDO REG
L88M05TL-FA-E
L88M05TL-FA-E
onsemi
IC REG LINEAR LDO VOLT REG
L88M05TL-TL-E
L88M05TL-TL-E
onsemi
IC REG LINEAR 5V 500MA IPAK/TP3H
L88MS05T-TL-E
L88MS05T-TL-E
onsemi
IC REG LINEAR 17V/5V 0.5A
L88MS05TL-TL-E
L88MS05TL-TL-E
onsemi
IC REG LINEAR 5V 500MA TP3H
L88M33TL-TL-E
L88M33TL-TL-E
onsemi
IC REG LINEAR
L88MS05TLL-TL-E
L88MS05TLL-TL-E
onsemi
IC REG LINEAR 5V 500MA S363
L88M05T-E
L88M05T-E
SANYO Semiconductor
IC REG LINEAR LDO VOLT REG
L88M05TL-TL-E
L88M05TL-TL-E
SANYO Semiconductor
IC REG LINEAR 5V 500MA IPAK/TP3H
L88M05TLL-E
L88M05TLL-E
SANYO Semiconductor
IC REG LINEAR LDO VOLT REG
L88M05TL-LR-E
L88M05TL-LR-E
SANYO Semiconductor
IC REG LINEAR LDO VOLT REG
L88R05D-E
L88R05D-E
SANYO Semiconductor
5 V, 1 A VOLTAGE-REGULATOR IC WI
L88R05DL-E Compare Parts
  • L88R05DL-E vs L88MS05T-TL-E
  • L88R05DL-E vs L88M05TL-TL-E
  • L88R05DL-E vs L88M05TL-FA-E
  • L88R05DL-E vs L88M05T-TL-E
  • L88R05DL-E vs L88MS05TLL-TL-E
  • L88R05DL-E vs L88M33TL-TL-E
  • L88R05DL-E vs L88M05TLL-E
  • L88R05DL-E vs L88M05TL-TL-E
  • L88R05DL-E vs L88M05T-E
  • L88R05DL-E vs L88R05D-E
  • L88R05DL-E vs L88M05TL-LR-E
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.