☰
LA42152-E-ON
LA42152-E-ON
Active
Description:  AUDIO OUTPUT FOR TV APPLICATION
Manufacturer:  onsemi
History Price: $2.45000
In Stock: 31040
LA42152-E-ON Specification
Specification
Part No
LA42152-E-ON
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
-
Number of Circuits
-
Output Type
-
Slew Rate
-
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
-
Voltage - Input Offset
-
Current - Supply
-
Current - Output / Channel
-
Voltage - Supply Span (Min)
-
Voltage - Supply Span (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
LA42152-E-ON Related Parts
LA4320AAAEA
LA4320AAAEA
Diodes Inc
IC REGULATOR
LA4320AAAEB
LA4320AAAEB
Diodes Inc
IC REGULATOR
LA42031-KF-E-ON
LA42031-KF-E-ON
onsemi
AUDIO OUTPUT FOR TV APPLICATION
LA4262-E
LA4262-E
onsemi
AUDIO AMPLIFIER SE 2CH
LA4266-E
LA4266-E
onsemi
IC POWER 1 CIRCUIT 10SIPHD
LA4533M-TE-L-E-ON
LA4533M-TE-L-E-ON
onsemi
POWER AMPLIFIER FOR 3V HEADPHONE
LA4627HK-E-ON
LA4627HK-E-ON
onsemi
TWO CHANNEL AUDIO FREQUENCY POWE
LA4635A-E-ON
LA4635A-E-ON
onsemi
2 CHANNEL BTL AF POWER AMPLIFIER
LA4705NA-E
LA4705NA-E
onsemi
CARAUDIO AMPLIFIER BTL2CH
LA47201L-N
LA47201L-N
onsemi
CARAUDIO AMPLIFIER BTL4CH
LA47201L-N-E-ON
LA47201L-N-E-ON
onsemi
FOUR CHANNEL BTL POWER AMPLIFIER
LA4743K-E
LA4743K-E
onsemi
45W FOUR-CH POWER AMPLIFIER
LA42152-E-ON Compare Parts
  • LA42152-E-ON vs LA4320AAAEA
  • LA42152-E-ON vs LA4744-E
  • LA42152-E-ON vs LA4743K-E
  • LA42152-E-ON vs LA47201L-N-E-ON
  • LA42152-E-ON vs LA47201L-N
  • LA42152-E-ON vs LA4705NA-E
  • LA42152-E-ON vs LA4635A-E-ON
  • LA42152-E-ON vs LA4627HK-E-ON
  • LA42152-E-ON vs LA4533M-TE-L-E-ON
  • LA42152-E-ON vs LA4266-E
  • LA42152-E-ON vs LA4262-E
  • LA42152-E-ON vs LA42031-KF-E-ON
  • LA42152-E-ON vs LA4743K-E
  • LA42152-E-ON vs LA47201L-N-E
  • LA42152-E-ON vs LA4627HK-E
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase