☰
LA6339-E-ON
LA6339-E-ON
Active
Description:  HIGH-PERFORMANCE QUAD COMPARATOR
Manufacturer:  onsemi
Datasheet:   LA6339-E-ON Datasheet
History Price: $0.44000
In Stock: 11280
LA6339-E-ON Specification
Specification
Part No
LA6339-E-ON
Category
Linear - Comparators
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Number of Elements
-
Output Type
-
Voltage - Supply, Single/Dual (?
-
Voltage - Input Offset (Max)
-
Current - Input Bias (Max)
-
Current - Output (Typ)
-
Current - Quiescent (Max)
-
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-
Package / Case
-
Mounting Type
-
Supplier Device Package
-
LA6339-E-ON Related Parts
LA6339L-E
LA6339L-E
onsemi
HIGH-PERFORMANCE QUAD COMPARATOR
LA6393DL-E-ON
LA6393DL-E-ON
onsemi
HIGH-PERFORMANCE QUAD COMPARATOR
LA6393DLL-E
LA6393DLL-E
onsemi
HIGH-PERFORMANCE QUAD COMPARATOR
LA6393SL-E
LA6393SL-E
onsemi
HIGH-PERFORMANCE QUAD COMPARATOR
LA6339-E
LA6339-E
SANYO Semiconductor
HIGH-PERFORMANCE QUAD COMPARATOR
LA6393DL-E
LA6393DL-E
SANYO Semiconductor
HIGH-PERFORMANCE QUAD COMPARATOR
LA6339M-TLM-E
LA6339M-TLM-E
SANYO Semiconductor
HIGH-PERFORMANCE QUAD COMPARATOR
LA6339ML-TLM-E
LA6339ML-TLM-E
SANYO Semiconductor
HIGH-PERFORMANCE QUAD COMPARATOR
LA6393AM-TLM-E
LA6393AM-TLM-E
SANYO Semiconductor
HIGH-PERFORMANCE QUAD COMPARATOR
LA6339-E-ON Description
The onsemi LA6339-E-ON is a high-performance audio power amplifier IC specifically designed for driving car audio speakers in low- to mid-power applications. It operates in a bridge-tied load (BTL) configuration to provide high output power with minimal external components. The device integrates preamplifier, driver, and output stages into a single package, ensuring high efficiency, low total harmonic distortion (THD), and superior audio quality. Its robust internal protection circuitry, low quiescent current, and thermal stability make it well-suited for automotive environments, consumer electronics, and other systems requiring reliable audio amplification under varying voltage and temperature conditions.

## Key Specifications

* Supply Voltage: 8 V to 18 V operating range, 20 V maximum
* Output Power: 7.0 W per channel at VCC = 14.4 V, RL = 4 Ω, THD+N = 10%
* Operating Configuration: Bridge-Tied Load (BTL)
* Total Harmonic Distortion (THD): 0.1% typical at 1 W output
* Input Impedance: 20 kΩ typical
* Slew Rate: 6 V/µs typical
* Frequency Response: 20 Hz – 20 kHz
* Standby Current: 0.5 mA typical
* Quiescent Current: 80 mA typical
* Load Resistance Range: 2 Ω – 8 Ω
* Package Type: HSOP-20 (Heat Sink Small Outline Package)
* Thermal Protection: Integrated overtemperature shutdown
* Short-Circuit Protection: Internal circuitry protects against output short to ground or supply
* Gain: Fixed internally at 26 dB
* Signal-to-Noise Ratio (SNR): 95 dB typical at 1 W, 4 Ω load

## Electrical Performance

The LA6339-E-ON delivers high-quality audio output through a BTL configuration, allowing for efficient power delivery to a speaker without the need for large output capacitors. At a typical 14.4 V supply and a 4 Ω load, the amplifier can produce up to 7 W per channel with low distortion, suitable for automotive and home audio applications. Quiescent current is maintained at 80 mA under no-signal conditions, supporting low power consumption in idle states. The input stage is designed with high impedance, typically 20 kΩ, allowing direct interface with preamplifiers or line-level audio sources without additional buffering.

## Audio Quality and Signal Fidelity

The device exhibits low total harmonic distortion (THD) of 0.1% at 1 W output, ensuring clear, high-fidelity audio reproduction. Its frequency response is flat across the audible range from 20 Hz to 20 kHz, supporting full-range audio playback. The internal slew rate of 6 V/µs allows for rapid voltage transitions without introducing distortion, enhancing transient response for complex audio signals. A typical signal-to-noise ratio of 95 dB minimizes background noise, making the amplifier suitable for high-quality automotive audio systems.

## Protection and Reliability

The LA6339-E-ON incorporates comprehensive protection features to ensure reliability in harsh automotive environments. Thermal shutdown circuitry protects the IC from damage due to excessive junction temperatures, automatically disabling the output until the device cools to safe levels. Internal short-circuit protection safeguards the output stage against direct shorts to ground or VCC. The amplifier also has undervoltage lockout, preventing operation under insufficient supply voltage conditions, which could otherwise cause distortion or damage. These integrated protections reduce the need for external components and simplify system design.

## Efficiency and Thermal Management

The HSOP-20 package with an integrated heat sink allows efficient thermal dissipation, maintaining safe junction temperatures under high-output power conditions. Low quiescent current and optimized internal design contribute to high power efficiency, minimizing heat generation and improving reliability. Proper PCB layout with adequate copper areas for heat spreading is recommended to ensure stable performance and prevent thermal throttling in continuous high-power operation.

## Applications

The LA6339-E-ON is designed primarily for automotive audio systems, including in-dash amplifiers, door-mounted speakers, and subwoofer drivers. It is also suitable for consumer electronics requiring compact high-fidelity audio amplification. Typical applications include:

* Car stereo amplifiers for 4 Ω to 8 Ω speakers
* Portable audio devices
* Multimedia systems with integrated amplification
* Distributed audio systems in vehicles or small environments

## Mechanical and Environmental Considerations

The HSOP-20 package enables secure surface-mount PCB integration with enhanced thermal conduction. The device is rated to operate over a wide temperature range typical for automotive electronics, ensuring reliable operation under engine compartment temperature fluctuations. Proper heatsinking and PCB layout are critical to maintain thermal stability during continuous high-power operation. Its robust design ensures high reliability under mechanical vibration, thermal cycling, and transient voltage conditions commonly encountered in automotive environments.
LA6339-E-ON Compare Parts
  • LA6339-E-ON vs LA6393DLL-E
  • LA6339-E-ON vs LA6393DL-E-ON
  • LA6339-E-ON vs LA6339L-E
  • LA6339-E-ON vs LA6393DL-E
  • LA6339-E-ON vs LA6339-E
  • LA6339-E-ON vs LA6393AM-TLM-E
  • LA6339-E-ON vs LA6339ML-TLM-E
  • LA6339-E-ON vs LA6339M-TLM-E
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again