☰
LA78141-S-E
LA78141-S-E
Obsolete
Description:  IC DISPL CTLR VERT DEFL TO220-7H
Manufacturer:  onsemi
Datasheet:   LA78141-S-E Datasheet
History Price: Obsolete
In Stock: 3360
LA78141-S-E Specification
Specification
Part No
LA78141-S-E
Category
Linear - Video Processing
Manufacturer
onsemi
Series
-
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Applications
-
Standards
-
Control Interface
-
Voltage - Supply
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
LA78141-S-E Related Parts
LA7213-MTK-E
LA7213-MTK-E
onsemi
VIDEO ICS
LA72910V-MPB-H
LA72910V-MPB-H
onsemi
IC VIDEO MOD/DEMOD 16SSOP
LA72910V-TLM-H
LA72910V-TLM-H
onsemi
IC VIDEO MOD/DEMOD 16SSOP
LA72912V-MPB-H
LA72912V-MPB-H
onsemi
IC VIDEO MOD/DEMOD 24SSOP
LA72912V-TLM-H
LA72912V-TLM-H
onsemi
IC VIDEO MOD/DEMOD 24SSOP
LA72914V-MPB-H
LA72914V-MPB-H
onsemi
IC VIDEO MOD/DEMOD 16SSOP
LA72914V-TLM-H
LA72914V-TLM-H
Fairchild Semiconductor
FM MODULATOR AND DEMODULATOR IC
LA72914V-TLM-H
LA72914V-TLM-H
onsemi
IC VIDEO MOD/DEMOD 16SSOP
LA73076V-MPB-E
LA73076V-MPB-E
onsemi
IC VIDEO DRIVER 16SSOP
LA73076V-TLM-E
LA73076V-TLM-E
onsemi
IC VIDEO DRIVER 16SSOP
LA7577N-E
LA7577N-E
onsemi
VIF/SIF IC
LA78040B-E
LA78040B-E
onsemi
IC VIDEO CONTROLLER TO220-7
LA78141-S-E Description
The onsemi LA78141-S-E is a versatile and high-performance integrated circuit designed primarily for use in television and display applications. This device is a vertical deflection output IC that plays a crucial role in controlling the vertical scanning of cathode-ray tube (CRT) displays and other types of display technologies. Below is a detailed overview of its specifications, features, and applications.

## Overview

The LA78141-S-E is designed to provide efficient vertical deflection control, ensuring that the display%27s electron beam accurately scans the screen from top to bottom. This IC is particularly well-suited for use in CRT televisions and monitors, but it can also be applied in other display technologies that require vertical deflection control.

## Key Specifications

1. Functionality:
- The LA78141-S-E is primarily a vertical deflection output IC, responsible for generating the necessary signals to control the vertical movement of the electron beam in CRT displays.

2. Supply Voltage:
- The device operates with a supply voltage range of 12V to 30V, making it compatible with various power supply configurations commonly used in display systems.

3. Output Current:
- The IC can provide a maximum output current of approximately 1.5A, which is sufficient for driving the vertical deflection coils in CRT displays.

4. Frequency Response:
- The LA78141-S-E supports a wide frequency response, typically up to 60Hz, which is essential for standard television refresh rates.

5. Protection Features:
- The IC includes built-in protection features such as overcurrent protection and thermal shutdown, ensuring reliable operation and preventing damage under fault conditions.

6. Package Type:
- The LA78141-S-E is available in a standard DIP (Dual In-line Package) format, which facilitates easy integration into various circuit designs and PCB layouts.

7. Operating Temperature Range:
- The device is designed to operate within a temperature range of -20°C to +75°C, making it suitable for a variety of environmental conditions.

8. Pin Configuration:
- The IC typically features a standard pin configuration that allows for straightforward connections to other components in the display system.

## Features

- High Efficiency: The LA78141-S-E is designed for high efficiency in vertical deflection applications, minimizing power loss and heat generation.
- Easy Integration: With its standard package and pin configuration, the IC can be easily integrated into existing designs, reducing development time and complexity.
- Robust Performance: The device is engineered to provide reliable performance in demanding applications, ensuring consistent operation over time.
- Versatile Applications: While primarily designed for CRT displays, the LA78141-S-E can also be used in other display technologies that require vertical deflection control.

## Applications

The onsemi LA78141-S-E is suitable for a wide range of applications, including:

- CRT Televisions: Used in traditional CRT TVs to control the vertical scanning of the electron beam, ensuring proper image display.
- Monitors: Integrated into CRT monitors for accurate vertical deflection, providing clear and stable images.
- Display Systems: Applicable in various display systems that require vertical deflection control, including some specialized industrial and medical displays.
- Educational and Training Equipment: Utilized in training simulators and educational tools that employ CRT technology for visual output.

## Conclusion

The onsemi LA78141-S-E is a reliable and efficient vertical deflection output IC that meets the demands of various display applications. With its robust specifications, built-in protection features, and ease of integration, it is an excellent choice for manufacturers and designers working with CRT and other display technologies. Whether used in consumer electronics, industrial applications, or educational tools, the LA78141-S-E provides the necessary performance and reliability to ensure high-quality visual output.
LA78141-S-E Compare Parts
  • LA78141-S-E vs LA79200V-MPB-E
  • LA78141-S-E vs LA78045-E
  • LA78141-S-E vs LA78041-E
  • LA78141-S-E vs LA78040B-S-E
  • LA78141-S-E vs LA78040B-E
  • LA78141-S-E vs LA7577N-E
  • LA78141-S-E vs LA73076V-TLM-E
  • LA78141-S-E vs LA73076V-MPB-E
  • LA78141-S-E vs LA72914V-TLM-H
  • LA78141-S-E vs LA72914V-TLM-H
  • LA78141-S-E vs LA72914V-MPB-H
  • LA78141-S-E vs LA72912V-TLM-H
  • LA78141-S-E vs LA72912V-MPB-H
  • LA78141-S-E vs LA72910V-TLM-H
  • LA78141-S-E vs LA72910V-MPB-H
  • LA78141-S-E vs LA7213-MTK-E
  • LA78141-S-E vs LA7952-E-ON
  • LA78141-S-E vs LA7845N-E
  • LA78141-S-E vs LA78141-E
  • LA78141-S-E vs LA76931H7N55N8-E
  • LA78141-S-E vs LA75521VA-S-TLM-E
  • LA78141-S-E vs LA73024AV-MPB-E
  • LA78141-S-E vs LA72900VA-TLM-E
  • LA78141-S-E vs LA72900VA-MPB-E
  • LA78141-S-E vs LA72703-E
  • LA78141-S-E vs LA7217MC-ZH
  • LA78141-S-E vs LA7217MC-FH
  • LA78141-S-E vs LA7217M-G-TLM-E
  • LA78141-S-E vs LA71750EM-MPB-E
  • LA78141-S-E vs LA71205M-MPB-E
  • LA78141-S-E vs LA7016-E
  • LA78141-S-E vs LA70100M-TRM-E
  • LA78141-S-E vs LA70100M-MPB-E
  • LA78141-S-E vs LA78141-E
  • LA78141-S-E vs LA7952-E
  • LA78141-S-E vs LA76931K7N5BD3-E
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!