☰
LA8633V-TRM-E
LA8633V-TRM-E
Obsolete
Description:  AUDIO SIGNAL PROCESSOR
Manufacturer:  onsemi
History Price: $0.47000
In Stock: 29760
LA8633V-TRM-E Specification
Specification
Part No
LA8633V-TRM-E
Category
Audio Special Purpose
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Applications
-
Number of Channels
-
Interface
-
Voltage - Supply
-
Operating Temperature
-
Specifications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
LA8633V-TRM-E Related Parts
LA8630MC-AH
LA8630MC-AH
onsemi
IC COMPANDOR 16SOIC
LA8638NV-TLM-E
LA8638NV-TLM-E
onsemi
LOW VOLTAGE COMPANDER IC FOR COR
LA8638NVL-TLM-E
LA8638NVL-TLM-E
onsemi
AUDIO SIGNAL PROCESSOR
LA8515-N-E
LA8515-N-E
onsemi
AUDIO SIGNAL PROCESSOR
LA8520M-TLM-E
LA8520M-TLM-E
onsemi
AUDIO SIGNAL PROCESSOR
LA8633V-MPB-E
LA8633V-MPB-E
onsemi
AUDIO SIGNAL PROCESSOR
LA8638NV-MPB-E
LA8638NV-MPB-E
onsemi
COMPANDERIC
LA8638NV-TRM-E
LA8638NV-TRM-E
onsemi
AUDIO SIGNAL PROCESSOR
LA8638V-TLM-E
LA8638V-TLM-E
onsemi
AUDIO SIGNAL PROCESSOR
LA8501-P-E
LA8501-P-E
SANYO Semiconductor
TONE RINGER
LA8638NV-TLM-E-SY
LA8638NV-TLM-E-SY
SANYO Semiconductor
LOW VOLTAGE COMPANDER IC FOR COR
LA8633V-TRM-E Description
Overview
The onsemi LA8633V-TRM-E is a vertical deflection output IC designed for use in CRT (Cathode Ray Tube) televisions and monitors. It integrates the vertical output stage with internal protection circuits and driver functionality to efficiently control CRT vertical deflection coils. This IC is optimized for low power dissipation, high linearity, and reliability, reducing the need for extensive external circuitry.

Key Features

* Vertical deflection output driver with built-in pre-driver and power amplifier stages.
* Integrated protection including thermal shutdown, overcurrent protection, and output voltage clamping.
* Wide supply voltage range suitable for a variety of CRT systems.
* High linearity and low distortion for precise vertical deflection.
* Compact TRM package, facilitating easy PCB integration and improved heat dissipation.

Functional Description
The LA8633V-TRM-E provides a complete solution for driving CRT vertical deflection coils. The IC includes internal pre-driver and high-current output stages capable of handling peak currents up to 2.5 A. Its design ensures stable vertical waveforms with accurate deflection, even under varying load conditions. The IC’s internal protection circuits prevent damage due to overcurrent or thermal stress, enhancing reliability.

Electrical Characteristics

* Supply Voltage (Vcc): Typical operating voltage of 18 V; absolute maximum voltage rating of 36 V.
* Output Current (Iout): Peak output current capability up to 2.5 A, suitable for standard CRT vertical coils.
* Voltage Gain: High voltage gain with low harmonic distortion, ensuring precise vertical positioning.
* Operating Temperature: Junction temperature range from -20°C to +125°C.
* Thermal Resistance: Low junction-to-ambient thermal resistance for effective heat management.

Protection Features

* Thermal Shutdown: Disables output when junction temperature exceeds safe limits, preventing damage.
* Overcurrent Protection: Limits current during abnormal operating conditions, protecting the IC and external components.
* Output Clamping: Protects the vertical deflection coil and IC from voltage spikes.

Application Circuit Considerations
The LA8633V-TRM-E requires minimal external components for operation:

* Connection to vertical deflection coil.
* Supply bypass capacitors to ensure stable operation.
* Snubber circuits or flyback diodes to manage transients.
* Optional resistors and capacitors for waveform shaping and gain adjustment.

Package Information
The IC comes in a TRM package, which provides compact integration for high-density PCB layouts and effective thermal management. This package design facilitates assembly while maintaining high reliability under high-current vertical drive conditions.

Performance Highlights

* High linearity output ensures minimal image distortion and precise vertical positioning.
* Low power dissipation enables efficient operation without excessive heating.
* Robust protection features ensure stable operation across varying load and temperature conditions.
* Wide operating voltage supports flexibility in CRT system designs.

Typical Applications

* Vertical deflection circuits in CRT televisions.
* CRT computer monitors requiring accurate vertical positioning.
* Video display systems where high linearity and low distortion are essential.

Conclusion
The onsemi LA8633V-TRM-E is a high-reliability vertical deflection IC combining high-current drive, linearity, and integrated protection. Its compact package and simplified external component requirements make it suitable for CRT systems that demand precise vertical deflection, efficient power usage, and robust performance.
LA8633V-TRM-E Compare Parts
  • LA8633V-TRM-E vs LA8638NV-TLM-E
  • LA8633V-TRM-E vs LA8630MC-AH
  • LA8633V-TRM-E vs LA8638V-TLM-E
  • LA8633V-TRM-E vs LA8638NV-TRM-E
  • LA8633V-TRM-E vs LA8638NV-MPB-E
  • LA8633V-TRM-E vs LA8633V-MPB-E
  • LA8633V-TRM-E vs LA8520M-TLM-E
  • LA8633V-TRM-E vs LA8515-N-E
  • LA8633V-TRM-E vs LA8638NV-TLM-E-SY
  • LA8633V-TRM-E vs LA8501-P-E
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.