☰
LC709006V-E
LC709006V-E
Obsolete
Description:  IC IO EXPANDER
Manufacturer:  onsemi
Datasheet:   LC709006V-E Datasheet
History Price: Obsolete
In Stock: 37680
LC709006V-E Specification
Specification
Part No
LC709006V-E
Category
Interface - I/O Expanders
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of I/O
-
Interface
-
Interrupt Output
No
Features
-
Output Type
-
Current - Output Source/Sink
-
Clock Frequency
-
Voltage - Supply
2V ~ 6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
-
Package / Case
-
Supplier Device Package
-
LC709006V-E Related Parts
LC709006A-E
LC709006A-E
onsemi
IC XPNDR PARALLEL 36MFPSDJ
LC709006A-TLM-E
LC709006A-TLM-E
onsemi
IC XPNDR PARALLEL 36MFPSDJ
LC709006V-TLM-E
LC709006V-TLM-E
onsemi
IC IO EXPANDER
LC709004AMJ-AH
LC709004AMJ-AH
onsemi
IO EXPANDER16I/O TAPING
LC709004AMJ-AH
LC709004AMJ-AH
onsemi
IC XPNDR PARALLEL 24MFPSJ
LC709004A-TLM-E
LC709004A-TLM-E
onsemi
IO EXPANDER
LC709006A-E
LC709006A-E
SANYO Semiconductor
IC XPNDR PARALLEL 36MFPSDJ
LC709006V-TLM-E-SA
LC709006V-TLM-E-SA
SANYO Semiconductor
I/O-EXPANDER FOR MICROCONTROLLER
LC709006V-E Compare Parts
  • LC709006V-E vs LC709006A-TLM-E
  • LC709006V-E vs LC709006A-E
  • LC709006V-E vs LC709004A-TLM-E
  • LC709006V-E vs LC709004AMJ-AH
  • LC709006V-E vs LC709004AMJ-AH
  • LC709006V-E vs LC709006A-E
  • LC709006V-E vs LC709006V-TLM-E-SA
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!