☰
LC75863E-E
LC75863E-E
Obsolete
Description:  IC DRVR 75 SEGMENT 48QLPE
Manufacturer:  onsemi
Datasheet:   LC75863E-E Datasheet
History Price: Obsolete
In Stock: 6200
LC75863E-E Specification
Specification
Part No
LC75863E-E
Category
PMIC - Display Drivers
Manufacturer
onsemi
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LCD
Configuration
75 Segment
Interface
Serial
Digits or Characters
-
Current - Supply
270 μA
Voltage - Supply
4.5V ~ 6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
48-BQFP
Supplier Device Package
48-QLPE (14x14)
LC75863E-E Related Parts
LC74731W-9818-E
LC74731W-9818-E
onsemi
IC DRVR DISPLAY CTRL 64SQFP
LC74731WS-9818-E
LC74731WS-9818-E
onsemi
IC DRVR DISPLAY CTRL 64SQFP
LC74732W-9811-E
LC74732W-9811-E
onsemi
IC DRVR DISPLAY CTRL 64SQFP
LC74732WH-9811-E
LC74732WH-9811-E
onsemi
IC DISPLAY CTLR ON SCREEN 64SQFP
LC74735NWS-9817-E
LC74735NWS-9817-E
onsemi
IC DISPLAY CTLR ON SCRN 80SQFP
LC74735YWS-8A43-SH-H
LC74735YWS-8A43-SH-H
onsemi
IC DRVR DISPLAY CTRL 80SQFP
LC74736PT-E
LC74736PT-E
onsemi
IC DRVR DISPLAY CTRL 100TQFP
LC74761M-9006-E
LC74761M-9006-E
onsemi
IC DRVR DISPLAY LSI MFP30S
LC74763M-9602-E
LC74763M-9602-E
onsemi
IC DRVR DISPLAY LSI MFP30S
LC74763M-9602-TLM-E
LC74763M-9602-TLM-E
onsemi
IC DRVR DISPLAY LSI MFP30S
LC74772V-9015-E
LC74772V-9015-E
onsemi
IC DRVR DISPLAY CTLR 24SSOP
LC74772V-9015-TLM-E
LC74772V-9015-TLM-E
onsemi
IC DRVR DISPLAY CTLR 24SSOP
LC75863E-E Compare Parts
  • LC75863E-E vs LC79430KNE-E
  • LC75863E-E vs LC79401KNE-E
  • LC75863E-E vs LC7932M-TRM-E
  • LC75863E-E vs LC75897PWS-T-E
  • LC75863E-E vs LC75897PW-E
  • LC75863E-E vs LC75890W-NH
  • LC75863E-E vs LC75890W-2H
  • LC75863E-E vs LC75886PW-H
  • LC75863E-E vs LC75878WS-E
  • LC75863E-E vs LC75878W-E
  • LC75863E-E vs LC75863WS-E
  • LC75863E-E vs LC75857WS-E
  • LC75863E-E vs LC75857W-E
  • LC75863E-E vs LC75857ES-E
  • LC75863E-E vs LC75857E-E
  • LC75863E-E vs LC75854WHS-E
  • LC75863E-E vs LC75854W-TLM-E
  • LC75863E-E vs LC75854W-E
  • LC75863E-E vs LC75853NWHS-E
  • LC75863E-E vs LC75853NW-TLM-E
  • LC75863E-E vs LC75853NW-E
  • LC75863E-E vs LC75853NEHS-E
  • LC75863E-E vs LC75853NE-E
  • LC75863E-E vs LC75852W-TLM-E
  • LC75863E-E vs LC75852W-E
  • LC75863E-E vs LC75852EHS-E
  • LC75863E-E vs LC75852E-E
  • LC75863E-E vs LC75847TS-E
  • LC75863E-E vs LC75847T-E
  • LC75863E-E vs LC75844MHS-TLM-E
  • LC75863E-E vs LC75844MHS-MPB-E
  • LC75863E-E vs LC75844M-TLM-E
  • LC75863E-E vs LC75844M-E
  • LC75863E-E vs LC75842EHS-E
  • LC75863E-E vs LC75842E-E
  • LC75863E-E vs LC75841PES-H
  • LC75863E-E vs LC75841PE-H
  • LC75863E-E vs LC75839PW-H
  • LC75863E-E vs LC75839PW-H
  • LC75863E-E vs LC75838WS-E
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great