☰
LC821621-E
LC821621-E
Active
Description:  IC VOIP PROCESSOR 208SQFP
Manufacturer:  onsemi
Datasheet:   LC821621-E Datasheet
History Price: Active
In Stock: 20160
LC821621-E Specification
Specification
Part No
LC821621-E
Category
Audio Special Purpose
Manufacturer
onsemi
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Applications
-
Number of Channels
-
Interface
-
Voltage - Supply
-
Operating Temperature
-
Specifications
-
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
LC821621-E Related Parts
LC823410-10R-H
LC823410-10R-H
onsemi
IC AUDIO LSI PROCESSOR 120TQFP
LC823425-12G-H
LC823425-12G-H
onsemi
IC AUDIO PROCESSOR 128TQFP
LC823425-12G1-H
LC823425-12G1-H
onsemi
IC AUDIO PROCESSOR 128TQFP
LC823425-12G1-LR-H
LC823425-12G1-LR-H
onsemi
IC AUDIO PROCESSOR 128TQFP
LC823430TA-2H
LC823430TA-2H
onsemi
IC AUDIO SIGNAL PROCESSR 128TQFP
LC823433TAK-2H
LC823433TAK-2H
onsemi
IC AUDIO SIGNAL PROCESSR 128TQFP
LC823450TA-2H
LC823450TA-2H
onsemi
IC AUDIO SIGNAL PROCESSR 128TQFP
LC823450XATBG
LC823450XATBG
onsemi
IC AUDIO SGNL PROCESSOR 154WLCSP
LC823450XBTBG
LC823450XBTBG
onsemi
IC AUDIO SGNL PROCESSOR 154WLCSP
LC823450XCTBG
LC823450XCTBG
onsemi
IC AUDIO SGNL PROCESSOR 154WLCSP
LC823450XDTBG
LC823450XDTBG
onsemi
IC AUDIO SGNL PROCESSOR 154WLCSP
LC823450XETBG
LC823450XETBG
onsemi
PORTABLE SOUND SOLUTIONS
LC821621-E Description
The onsemi LC821621-E is a highly integrated, low-power, and versatile microcontroller designed for a wide range of applications, particularly in the fields of consumer electronics, industrial automation, and Internet of Things (IoT) devices. This microcontroller is part of onsemi%27s LC series, which is known for its energy efficiency, performance, and ease of use. The LC821621-E is specifically tailored for applications that require efficient processing capabilities while maintaining low power consumption.

## Key Specifications:

1. Core Architecture:
- The LC821621-E is based on a 32-bit ARM Cortex-M0+ core, which provides a good balance between performance and power efficiency. The Cortex-M0+ architecture is known for its low power consumption and high performance, making it suitable for battery-operated devices.

2. Operating Frequency:
- The microcontroller operates at a maximum clock frequency of 48 MHz. This frequency allows for efficient processing of tasks while keeping power consumption low, which is essential for portable applications.

3. Flash Memory:
- The LC821621-E features up to 128 KB of embedded Flash memory. This memory is used for storing the program code and can be reprogrammed, allowing for firmware updates and modifications as needed.

4. RAM:
- The device includes 16 KB of SRAM, which is used for temporary data storage during program execution. This amount of RAM is sufficient for many applications, including those that require real-time processing.

5. I/O Ports:
- The microcontroller provides a flexible set of input/output (I/O) ports, with up to 24 GPIO (General Purpose Input/Output) pins. These pins can be configured for various functions, including digital input/output, analog input, and communication interfaces.

6. Analog Features:
- The LC821621-E includes an integrated 12-bit ADC (Analog-to-Digital Converter) with multiple channels, allowing for the measurement of analog signals. This feature is particularly useful in applications that require sensor interfacing.

7. Communication Interfaces:
- The microcontroller supports multiple communication protocols, including:
- I2C: For connecting to various peripheral devices and sensors.
- SPI: For high-speed data transfer with external devices.
- UART: For serial communication, which is essential for debugging and interfacing with other devices.

8. Power Management:
- The LC821621-E is designed for low power consumption, with several power-saving modes, including sleep and deep sleep modes. This capability is crucial for extending battery life in portable applications.

9. Operating Voltage:
- The microcontroller operates within a voltage range of 1.8 V to 3.6 V, making it compatible with a variety of power supply configurations.

10. Temperature Range:
- The device is rated for operation in a temperature range of -40°C to +85°C, ensuring reliability in harsh environmental conditions.

11. Package Type:
- The LC821621-E is available in a compact QFN (Quad Flat No-lead) package, which is suitable for space-constrained applications. The small footprint allows for easy integration into printed circuit boards (PCBs).

## Applications:

The onsemi LC821621-E microcontroller is suitable for a wide range of applications, including:

- Consumer Electronics: It can be used in devices such as smart home appliances, wearables, and remote controls, where low power consumption and efficient processing are essential.

- Industrial Automation: The microcontroller is ideal for industrial control systems, sensor monitoring, and automation applications, providing reliable performance in demanding environments.

- Internet of Things (IoT): Its low power features and communication capabilities make it an excellent choice for IoT devices, enabling connectivity and data processing in smart devices.

- Automotive: The LC821621-E can be utilized in automotive applications, including body control modules and sensor interfaces, where robustness and reliability are critical.

## Conclusion:

The onsemi LC821621-E microcontroller is a powerful and efficient solution for a variety of applications. With its ARM Cortex-M0+ core, ample memory, and versatile I/O capabilities, it provides the performance needed for modern electronic designs while maintaining low power consumption. Its integrated features, such as ADC and multiple communication interfaces, make it an ideal choice for engineers looking to develop innovative and energy-efficient products in the consumer, industrial, and IoT sectors.
LC821621-E Compare Parts
  • LC821621-E vs LC89091JA-AH
  • LC821621-E vs LC89075WA-H
  • LC821621-E vs LC89075W-H
  • LC821621-E vs LC89058WA-E
  • LC821621-E vs LC89058W-E
  • LC821621-E vs LC89057W-VF4A-E
  • LC821621-E vs LC823455XATBG
  • LC821621-E vs LC823450XETBG
  • LC821621-E vs LC823450XDTBG
  • LC821621-E vs LC823450XCTBG
  • LC821621-E vs LC823450XBTBG
  • LC821621-E vs LC823450XATBG
  • LC821621-E vs LC823450TA-2H
  • LC821621-E vs LC823433TAK-2H
  • LC821621-E vs LC823430TA-2H
  • LC821621-E vs LC823425-12G1-LR-H
  • LC821621-E vs LC823425-12G1-H
  • LC821621-E vs LC823425-12G-H
  • LC821621-E vs LC823410-10R-H
  • LC821621-E vs LC898249BXHTBG
  • LC821621-E vs LC898124KE-MH
  • LC821621-E vs LC82360-YJ2-TLM-E
  • LC821621-E vs LC82360-YJ2-E
  • LC821621-E vs LC823491-12M-220E
  • LC821621-E vs LC823460XBHKTBG
  • LC821621-E vs LC823460XBHBTBG
  • LC821621-E vs LC823460XBHBKTBG
  • LC821621-E vs LC823460RAHB-2H
  • LC821621-E vs LC823460RAH-2H
  • LC821621-E vs LC823455RB-2H
  • LC821621-E vs LC823450RBH-2H
  • LC821621-E vs LC823450RAH-2H
  • LC821621-E vs LC823435TA-2H
  • LC821621-E vs LC823433TA-2H
  • LC821621-E vs LC823432TAK-2H
  • LC821621-E vs LC823431TAK-2H
  • LC821621-E vs LC823425-14S1-E
  • LC821621-E vs LC823425-13W1-LR-E
  • LC821621-E vs LC823425-13W1-E
  • LC821621-E vs LC823425-13W-E
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.