Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics LF351D
LF351D
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP JFET 1 CIRCUIT 8SOIC
Manufacturer:
STMicroelectronics
Datasheet:
LF351D Datasheet
History Price: $3.57000
In Stock: 7240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LF351D Specification
Specification
Part No
LF351D
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
1
Output Type
-
Slew Rate
16V/μs
Gain Bandwidth Product
4 MHz
-3db Bandwidth
-
Current - Input Bias
20 pA
Voltage - Input Offset
3 mV
Current - Supply
1.4mA
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
6 V
Voltage - Supply Span (Max)
32 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LF351D PDF Datasheet
LF351D Datasheet
Click and Download: LF351D Datasheet
LF351D Related Parts
LF347BD
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347BDR
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347BN
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN
onsemi
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/NOPB
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/PB
National Semiconductor
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/PB
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347D
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347D
STMicroelectronics
IC OPAMP JFET 4 CIRCUIT 14SO
LF347D963
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347DR
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347DRG4
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF351D Compare Parts
LF351D vs LF398S8#PBF
LF351D vs LF398P
LF351D vs LF398N8#PBF
LF351D vs LF398N/NOPB
LF351D vs LF398N
LF351D vs LF398MX/NOPB
LF351D vs LF398MX
LF351D vs LF398M/NOPB
LF351D vs LF398M
LF351D vs LF398H/NOPB
LF351D vs LF398H
LF351D vs LF398AN/NOPB
LF351D vs LF398AN
LF351D vs LF398AN
LF351D vs LF356N/NOPB
LF351D vs LF356N
LF351D vs LF356MX/NOPB
LF351D vs LF356MX
LF351D vs LF356M/NOPB
LF351D vs LF356M
LF351D vs LF356H/NOPB
LF351D vs LF356H
LF351D vs LF356BMX
LF351D vs LF356BH/NOPB
LF351D vs LF353PG4
LF351D vs LF353P
LF351D vs LF353N/NOPB
LF351D vs LF353N
LF351D vs LF353N
LF351D vs LF353N
LF351D vs LF353MX/NOPB
LF351D vs LF353MX/NOPB
LF351D vs LF353MX
LF351D vs LF353MX
LF351D vs LF353MX
LF351D vs LF353M/NOPB
LF351D vs LF353M
LF351D vs LF353DT
LF351D vs LF353DRE4
LF351D vs LF353DR
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay