☰
LM2901FV-E2
LM2901FV-E2
Active
Description:  IC COMPARATOR 4 GEN PUR 14SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   LM2901FV-E2 Datasheet
History Price: $1.21000
In Stock: 24040
LM2901FV-E2 Specification
Specification
Part No
LM2901FV-E2
Category
Linear - Comparators
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
4
Output Type
Open-Collector
Voltage - Supply, Single/Dual (?
3V ~ 32V, ?.5V ~ 16V
Voltage - Input Offset (Max)
4.5mV @ 5V
Current - Input Bias (Max)
0.05μA @ 5V
Current - Output (Typ)
16mA @ 5V
Current - Quiescent (Max)
2mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
14-LSSOP (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Supplier Device Package
14-SSOP-B
LM2901FV-E2 Related Parts
LM211D
LM211D
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
LM211D
LM211D
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211D
LM211D
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DE4
LM211DE4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DG
LM211DG
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DG4
LM211DG4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DR
LM211DR
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DR2
LM211DR2
onsemi
IC COMPARATOR SGL HI VOLT 8SOIC
LM211DR2G
LM211DR2G
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DRE4
LM211DRE4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DRG4
LM211DRG4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DT
LM211DT
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
LM2901FV-E2 Compare Parts
  • LM2901FV-E2 vs LM293QT
  • LM2901FV-E2 vs LM293PG4
  • LM2901FV-E2 vs LM293PE4
  • LM2901FV-E2 vs LM293P
  • LM2901FV-E2 vs LM293N
  • LM2901FV-E2 vs LM293MDREP
  • LM2901FV-E2 vs LM293H/NOPB
  • LM2901FV-E2 vs LM293H/NOPB
  • LM2901FV-E2 vs LM293H
  • LM2901FV-E2 vs LM293H
  • LM2901FV-E2 vs LM293DT
  • LM2901FV-E2 vs LM293DRG4
  • LM2901FV-E2 vs LM293DRG3
  • LM2901FV-E2 vs LM293DRE4
  • LM2901FV-E2 vs LM293DR2G
  • LM2901FV-E2 vs LM293DR2
  • LM2901FV-E2 vs LM293DR
  • LM2901FV-E2 vs LM293DMR2G
  • LM2901FV-E2 vs LM293DMR2
  • LM2901FV-E2 vs LM293DGKRG4
  • LM2901FV-E2 vs LM293DGKR
  • LM2901FV-E2 vs LM293DG
  • LM2901FV-E2 vs LM293D
  • LM2901FV-E2 vs LM293D
  • LM2901FV-E2 vs LM293AQT
  • LM2901FV-E2 vs LM293AN
  • LM2901FV-E2 vs LM293AN
  • LM2901FV-E2 vs LM293AMX
  • LM2901FV-E2 vs LM293AM
  • LM2901FV-E2 vs LM293ADT
  • LM2901FV-E2 vs LM293ADRG4
  • LM2901FV-E2 vs LM293ADR
  • LM2901FV-E2 vs LM293ADGKRG4
  • LM2901FV-E2 vs LM293ADGKR
  • LM2901FV-E2 vs LM293AD
  • LM2901FV-E2 vs LM293AD
  • LM2901FV-E2 vs LM2903ZQDRQ1
  • LM2901FV-E2 vs LM2903YST
  • LM2901FV-E2 vs LM2903YQ3T
  • LM2901FV-E2 vs LM2903YDT
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time