LM431CIM3
LM431CIM3
Not For New Designs
Description:  IC VREF SHUNT -0.6/+0.4% SOT23-3
Manufacturer:  Texas Instruments
Datasheet:   LM431CIM3 Datasheet
History Price: $1.57000
In Stock: 16000
LM431CIM3 Specification
Specification
Part No
LM431CIM3
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Adjustable
Voltage - Output (Min/Fixed)
2.5V
Voltage - Output (Max)
37 V
Current - Output
100 mA
Tolerance
-0.6%, +0.4%
Temperature Coefficient
50ppm/ ℃ Typical
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
1 mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3
LM431CIM3 PDF Datasheet
LM431CIM3 Related Parts
LM4030AMF-2.5/NOPB
LM4030AMF-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.05% SOT23-5
LM4030AMF-4.096
LM4030AMF-4.096
National Semiconductor
TWO TERMINAL VOLTAGE REFERENCE,
LM4030AMF-4.096/NOPB
LM4030AMF-4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.05% SOT23-5
LM4030AMFX-2.5/NOPB
LM4030AMFX-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.05% SOT23-5
LM4030AMFX4.096/NOPB
LM4030AMFX4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.05% SOT23-5
LM4030BMF-2.5/NOPB
LM4030BMF-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.1% SOT23-5
LM4030BMF-4.096/NOPB
LM4030BMF-4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.1% SOT23-5
LM4030BMFX-2.5/NOPB
LM4030BMFX-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.1% SOT23-5
LM4030BMFX4.096/NOPB
LM4030BMFX4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.1% SOT23-5
LM4030CMF-2.5/NOPB
LM4030CMF-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.15% SOT23-5
LM4030CMF-4.096
LM4030CMF-4.096
National Semiconductor
TWO TERMINAL VOLTAGE REFERENCE,
LM4030CMF-4.096/NOPB
LM4030CMF-4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.15% SOT23-5
LM431CIM3 Description
The Texas Instruments LM431CIM3 is a precision programmable shunt voltage reference that is widely used in various electronic applications. It is designed to provide a stable reference voltage with low temperature drift, making it suitable for use in power supplies, voltage regulation, and other applications requiring accurate voltage references. Below is a detailed overview of the LM431CIM3, including its specifications, features, and typical applications.

## Overview

The LM431CIM3 is a three-terminal adjustable shunt voltage reference that can be programmed to output a voltage between 1.24V and 37V. It operates by maintaining a constant output voltage regardless of changes in load current or supply voltage, making it an ideal choice for precision applications. The device is housed in a compact surface-mount package, which is advantageous for space-constrained designs.

## Key Specifications

1. Output Voltage:
- Adjustable Range: 1.24V to 37V
- Nominal Output Voltage: 1.24V (typical)

2. Temperature Coefficient:
- Temperature Drift: 0.5 mV/°C (typical)
- Operating Temperature Range: -40°C to +125°C

3. Output Impedance:
- Dynamic Output Impedance: 0.2 Ω (typical)

4. Reference Current:
- Input Current: 1 mA to 100 mA
- Minimum Operating Current: 1 mA (typical)

5. Power Supply Rejection Ratio (PSRR):
- PSRR: 0.1%/V (typical)

6. Package Information:
- Package Type: SOT-23 (M3)
- Pin Count: 3

7. Maximum Power Dissipation:
- Power Dissipation: 500 mW (at 25°C)

8. Short-Circuit Protection:
- The LM431CIM3 includes internal short-circuit protection, enhancing its reliability in various applications.

## Features

- Programmable Output Voltage: The LM431CIM3 allows users to set the output voltage to their desired level using external resistors, providing flexibility in design.
- Low Temperature Drift: With a low temperature coefficient, the device ensures stable performance across a wide temperature range, making it suitable for precision applications.
- High Accuracy: The LM431CIM3 offers high accuracy and low output noise, which is critical for sensitive electronic circuits.
- Compact Size: The SOT-23 package allows for easy integration into space-constrained designs, making it ideal for portable and compact devices.
- Ease of Use: The device is easy to implement in circuits, requiring minimal external components for operation.

## Applications

The LM431CIM3 is used in a variety of applications, including:

- Power Supply Regulation: It is commonly used in switching power supplies and linear regulators to provide a stable reference voltage.
- Voltage Monitoring: The device can be used in voltage monitoring circuits to ensure that voltage levels remain within specified limits.
- Battery Management Systems: It is utilized in battery chargers and management systems to monitor and regulate battery voltage.
- Instrumentation: The LM431CIM3 is suitable for use in precision instrumentation applications where accurate voltage references are required.
- Consumer Electronics: It can be found in various consumer electronic devices, providing stable voltage references for different functions.

## Conclusion

The Texas Instruments LM431CIM3 is a versatile and reliable programmable shunt voltage reference that offers high precision and stability for a wide range of applications. Its adjustable output voltage, low temperature drift, and compact package make it an excellent choice for designers looking to implement accurate voltage references in their circuits. With its robust performance and ease of use, the LM431CIM3 continues to be a popular choice in the electronics industry.
LM431CIM3 Compare Parts
  • LM431CIM3 vs LM4431M3X-2.5
  • LM431CIM3 vs LM4431M3-2.5/NOPB
  • LM431CIM3 vs LM4431M3-2.5
  • LM431CIM3 vs LM431SCIMFX
  • LM431CIM3 vs LM431SCCMLX
  • LM431CIM3 vs LM431SCCMFX
  • LM431CIM3 vs LM431SCCMFX
  • LM431CIM3 vs LM431SCCM3X
  • LM431CIM3 vs LM431SCCM32X
  • LM431CIM3 vs LM431SBIMFX
  • LM431CIM3 vs LM431SBCMLX
  • LM431CIM3 vs LM431SBCMFX-G
  • LM431CIM3 vs LM431SBCMFX
  • LM431CIM3 vs LM431SBCMFX
  • LM431CIM3 vs LM431SBCM3X
  • LM431CIM3 vs LM431SBCM32X
  • LM431CIM3 vs LM431SAIMFX
  • LM431CIM3 vs LM431SAIMFX
  • LM431CIM3 vs LM431SACMLX
  • LM431CIM3 vs LM431SACMLX
  • LM431CIM3 vs LM431SACMFX_G
  • LM431CIM3 vs LM431SACMFX
  • LM431CIM3 vs LM431SACM3X
  • LM431CIM3 vs LM431SACM32X
  • LM431CIM3 vs LM431SACM32X
  • LM431CIM3 vs LM431CIZ/NOPB
  • LM431CIM3 vs LM431CIZ/LFT1
  • LM431CIM3 vs LM431CIZ
  • LM431CIM3 vs LM431CIMX
  • LM431CIM3 vs LM431CIMX
  • LM431CIM3 vs LM431CIMX
  • LM431CIM3 vs LM431CIM3X/NOPB
  • LM431CIM3 vs LM431CIM3X/NOPB
  • LM431CIM3 vs LM431CIM3X
  • LM431CIM3 vs LM431CIM3/NOPB
  • LM431CIM3 vs LM431CIM/NOPB
  • LM431CIM3 vs LM431CIM-TI
  • LM431CIM3 vs LM431CIM
  • LM431CIM3 vs LM431CIM
  • LM431CIM3 vs LM431CIM
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked