☰
LM7906CT
LM7906CT
Obsolete
Description:  IC REG LINEAR -6V 1A TO220-3
Manufacturer:  onsemi
Datasheet:   LM7906CT Datasheet
History Price: Obsolete
In Stock: 15760
LM7906CT Specification
Specification
Part No
LM7906CT
Category
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Negative
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
-35V
Voltage - Output (Min/Fixed)
-6V
Voltage - Output (Max)
-
Voltage Dropout (Max)
2V @ 1A (Typ)
Current - Output
1A
Current - Quiescent (Iq)
6 mA
Current - Supply (Max)
-
PSRR
60dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220-3
LM7906CT PDF Datasheet
LM7906CT Related Parts
LM723CD
LM723CD
STMicroelectronics
IC REG LINEAR POS ADJ 150MA 14SO
LM723CD013TR
LM723CD013TR
STMicroelectronics
IC REG LINEAR POS ADJ 150MA 14SO
LM723CH
LM723CH
Texas Instruments
IC REG LIN POS ADJ 150MA TO100
LM723CH
LM723CH
Harris Corporation
IC REG LIN POS ADJ 150MA TO100
LM723CH
LM723CH
National Semiconductor
LM723C-MIL 150 MA ADJUSTABLE OUT
LM723CH/NOPB
LM723CH/NOPB
Texas Instruments
IC REG LIN POS ADJ 150MA TO100
LM723CN
LM723CN
STMicroelectronics
IC REG LIN POS ADJ 150MA 14DIP
LM723CN
LM723CN
Texas Instruments
IC REG LIN POS ADJ 150MA 14DIP
LM723CN/NOPB
LM723CN/NOPB
Texas Instruments
IC REG LIN POS ADJ 150MA 14DIP
LM723H
LM723H
Texas Instruments
IC REG LIN POS ADJ 150MA TO100
LM723H/NOPB
LM723H/NOPB
Texas Instruments
IC REG LIN POS ADJ 150MA TO100
LM723N
LM723N
STMicroelectronics
IC REG LIN POS ADJ 150MA 14DIP
LM7906CT Compare Parts
  • LM7906CT vs LM79M15CT
  • LM7906CT vs LM79M12CT/NOPB
  • LM7906CT vs LM79M12CT/NOPB
  • LM7906CT vs LM79M12CT
  • LM7906CT vs LM79M12CT
  • LM7906CT vs LM79M12CH
  • LM7906CT vs LM79M05CT/NOPB
  • LM7906CT vs LM79M05CT
  • LM7906CT vs LM79M05CT
  • LM7906CT vs LM79L15ACZ/NOPB
  • LM7906CT vs LM79L15ACMX/NOPB
  • LM7906CT vs LM79L15ACMX
  • LM7906CT vs LM79L15ACM/NOPB
  • LM7906CT vs LM79L15ACM/NOPB
  • LM7906CT vs LM79L15ACM-NS
  • LM7906CT vs LM79L15ACM
  • LM7906CT vs LM79L12ACZ/NOPB
  • LM7906CT vs LM79L12ACZ/LFT7
  • LM7906CT vs LM79L12ACZ/LFT7
  • LM7906CT vs LM79L12ACZ/LFT4
  • LM7906CT vs LM79L12ACZ
  • LM7906CT vs LM79L12ACMX/NOPB
  • LM7906CT vs LM79L12ACMX
  • LM7906CT vs LM79L12ACMX
  • LM7906CT vs LM79L12ACM/NOPB
  • LM7906CT vs LM79L12ACM
  • LM7906CT vs LM79L05ACZX
  • LM7906CT vs LM79L05ACZX
  • LM7906CT vs LM79L05ACZ/T4
  • LM7906CT vs LM79L05ACZ/NOPB
  • LM7906CT vs LM79L05ACZ/NOPB
  • LM7906CT vs LM79L05ACZ/LFT1
  • LM7906CT vs LM79L05ACZ
  • LM7906CT vs LM79L05ACTLX/NOPB
  • LM7906CT vs LM79L05ACTLX
  • LM7906CT vs LM79L05ACTL/NOPB
  • LM7906CT vs LM79L05ACTL
  • LM7906CT vs LM79L05ACMX/NOPB
  • LM7906CT vs LM79L05ACMX
  • LM7906CT vs LM79L05ACMX
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!