Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ onsemi LV5044V-MPB-E
LV5044V-MPB-E
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 30SSOP
Manufacturer:
onsemi
Datasheet:
LV5044V-MPB-E Datasheet
History Price: $3.08000
In Stock: 36400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LV5044V-MPB-E Specification
Specification
Part No
LV5044V-MPB-E
Category
PMIC - DC DC Switching Controllers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
2
Output Phases
1
Voltage - Supply (Vcc/Vdd)
4.5V ~ 16V
Frequency - Switching
250kHz ~ 1.1MHz
Duty Cycle (Max)
82%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Current Limit, Power Good, Soft Start
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
30-LSSOP (0.220", 5.60mm Width)
Supplier Device Package
30-SSOP
LV5044V-MPB-E Related Parts
LV5044V-TLM-E
onsemi
IC REG CTRLR BUCK 30SSOP
LV5050NV-TLM-E
onsemi
IC REG CTRLR BUCK 20SSOP
LV5052V-MPB-E
onsemi
IC REG CTLR BUCK PWM 30SSOP
LV5052V-TLM-E
onsemi
IC REG CTRLR BUCK 30SSOP
LV5061V-TLM-H
onsemi
IC REG CTRLR BUCK 16SSOP
LV5068V-MPB-H
onsemi
IC REG CTRLR BUCK 16SSOP
LV5068V-TLM-H
onsemi
IC REG CTRLR BUCK 16SSOP
LV5069JA-AH
onsemi
IC REG CTRLR BUCK 16SSOP
LV5069JA-ZH
onsemi
IC REG CTRLR BUCK 16SSOP
LV5072M-MPB-H
onsemi
SWITCHING REGULATOR/CONTROLLER,
LV5725JA-AH
onsemi
IC REG CTRLR BUCK 16SSOP
LV5725JA-ZH
onsemi
IC REG CTRLR BUCK 16SSOP
LV5044V-MPB-E Compare Parts
LV5044V-MPB-E vs LV5769VZ-MPB-E
LV5044V-MPB-E vs LV5769V-MPB-E
LV5044V-MPB-E vs LV5768V-TLM-E
LV5044V-MPB-E vs LV5768V-A-TLM-E
LV5044V-MPB-E vs LV5768V-A-MPB-E
LV5044V-MPB-E vs LV5768MZ-TLM-H
LV5044V-MPB-E vs LV5768MZ-MPB-H
LV5044V-MPB-E vs LV5768M-TLM-H
LV5044V-MPB-E vs LV5768M-MPB-H
LV5044V-MPB-E vs LV5761V-TLM-E
LV5044V-MPB-E vs LV5761V-MPB-E
LV5044V-MPB-E vs LV5749NV-TLM-E
LV5044V-MPB-E vs LV5749NV-MPB-E
LV5044V-MPB-E vs LV5725JAZ-ZH
LV5044V-MPB-E vs LV5725JAZ-AH
LV5044V-MPB-E vs LV5725JA-ZH
LV5044V-MPB-E vs LV5725JA-AH
LV5044V-MPB-E vs LV5072M-MPB-H
LV5044V-MPB-E vs LV5069JA-ZH
LV5044V-MPB-E vs LV5069JA-AH
LV5044V-MPB-E vs LV5068V-TLM-H
LV5044V-MPB-E vs LV5068V-MPB-H
LV5044V-MPB-E vs LV5061V-TLM-H
LV5044V-MPB-E vs LV5052V-TLM-E
LV5044V-MPB-E vs LV5052V-MPB-E
LV5044V-MPB-E vs LV5050NV-TLM-E
LV5044V-MPB-E vs LV5044V-TLM-E
LV5044V-MPB-E vs LV5771QA-NH
LV5044V-MPB-E vs LV5771QA-2H
LV5044V-MPB-E vs LV5762QA-NH
LV5044V-MPB-E vs LV5749V-TLM-E
LV5044V-MPB-E vs LV5749V-MPB-E
LV5044V-MPB-E vs LV5747QA-NH
LV5044V-MPB-E vs LV5747NTT-TLM-E
LV5044V-MPB-E vs LV5743V-TLM-E
LV5044V-MPB-E vs LV5655VB-TLM-E
LV5044V-MPB-E vs LV5655VB-MPB-E
LV5044V-MPB-E vs LV5066V-TLM-H
LV5044V-MPB-E vs LV5065VB-TLM-H
LV5044V-MPB-E vs LV5064VB-TLM-H
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay