LV51130T-TLM-E
LV51130T-TLM-E
Obsolete
Description:  IC BATT PROT LI-ION 2CELL 8MSOP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 46000
LV51130T-TLM-E Specification
Specification
Part No
LV51130T-TLM-E
Category
PMIC - Battery Management
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Protection
Battery Chemistry
Lithium Ion
Number of Cells
2
Fault Protection
Over Current, Short Circuit
Interface
-
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
LV51130T-TLM-E Related Parts
LV51131T-TLM-E
LV51131T-TLM-E
onsemi
IC BATT PROT LI-ION 2CELL 8MSOP
LV51132T-TLM-E
LV51132T-TLM-E
onsemi
IC BATT PROT LI-ION 2CELL 8MSOP
LV51133T-TLM-E
LV51133T-TLM-E
onsemi
IC BATT PROT LI-ION 2CELL 8MSOP
LV51134T-TLM-E
LV51134T-TLM-E
onsemi
IC BATT PROT LI-ION 2CELL 8MSOP
LV51135T-TLM-E
LV51135T-TLM-E
onsemi
IC BATT PROT LI-ION 2CELL 8MSOP
LV51136T-TLM-E
LV51136T-TLM-E
onsemi
IC BATT PROT LI-ION 2CELL 8MSOP
LV51137T-TLM-E
LV51137T-TLM-E
onsemi
IC BATT PROT LI-ION 2CELL 8MSOP
LV51138T-TLM-E
LV51138T-TLM-E
onsemi
IC BATT PROT LI-ION 2CELL 8MSOP
LV51139T-TLM-E
LV51139T-TLM-E
onsemi
IC BATT PROT LI-ION 2CELL 8MSOP
LV51116LF-TE-F-H
LV51116LF-TE-F-H
onsemi
IC BATT 1CELL LIB PROTECTION
LV5113T-TLM-E
LV5113T-TLM-E
onsemi
IC BATT PROTECTION LI-ION 8MSOP
LV51140T-TE-F-E
LV51140T-TE-F-E
onsemi
IC BATT CMOS 1CELL LITHIUM-ION
LV51130T-TLM-E Compare Parts
  • LV51130T-TLM-E vs LV51138T-TLM-E
  • LV51130T-TLM-E vs LV51137T-TLM-E
  • LV51130T-TLM-E vs LV51136T-TLM-E
  • LV51130T-TLM-E vs LV51135T-TLM-E
  • LV51130T-TLM-E vs LV51134T-TLM-E
  • LV51130T-TLM-E vs LV51133T-TLM-E
  • LV51130T-TLM-E vs LV51132T-TLM-E
  • LV51130T-TLM-E vs LV51131T-TLM-E
  • LV51130T-TLM-E vs LV5125T-TLM-E
  • LV51130T-TLM-E vs LV5117V-TLM-H
  • LV51130T-TLM-E vs LV5117V-MPB-H
  • LV51130T-TLM-E vs LV5117AV-TLM-H
  • LV51130T-TLM-E vs LV5117AV-MPB-H
  • LV51130T-TLM-E vs LV5115NV-MPB-H
  • LV51130T-TLM-E vs LV51144T-TE-F-E
  • LV51130T-TLM-E vs LV51143T-TE-F-E-ON
  • LV51130T-TLM-E vs LV51142T-TE-F-E
  • LV51130T-TLM-E vs LV51141T-TE-F-E
  • LV51130T-TLM-E vs LV51140T-TE-F-E
  • LV51130T-TLM-E vs LV5113T-TLM-E
  • LV51130T-TLM-E vs LV51116LF-TE-F-H
  • LV51130T-TLM-E vs LV51137T-TLM-E
  • LV51130T-TLM-E vs LV51134T-TLM-E
  • LV51130T-TLM-E vs LV5103LP-MPB-E
  • LV51130T-TLM-E vs LV5117V-TLM-H
  • LV51130T-TLM-E vs LV51143T-TE-F-E
  • LV51130T-TLM-E vs LV51140T-TE-F-E-SY
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock