☰
LV5256GP-E
LV5256GP-E
Obsolete
Description:  IC REG BUCK BST ADJ 600MA 20VCT
Manufacturer:  onsemi
Datasheet:   LV5256GP-E Datasheet
History Price: Obsolete
In Stock: 10640
LV5256GP-E Specification
Specification
Part No
LV5256GP-E
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
onsemi
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up, Step-Down
Output Configuration
Positive
Topology
Buck, Boost
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
10V
Voltage - Output (Min/Fixed)
1V
Voltage - Output (Max)
14V
Current - Output
600mA
Frequency - Switching
300kHz ~ 1.5MHz
Synchronous Rectifier
Yes
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-WFQFN
Supplier Device Package
20-VCT (3x3)
LV5256GP-E Related Parts
LV52117QATXG
LV52117QATXG
onsemi
IC REG BOOST ADJ 100MA DL 12TDFN
LV5256GP-TE-L-E
LV5256GP-TE-L-E
onsemi
IC REG BUCK BST ADJ 600MA 20VCT
LV56081GP-E
LV56081GP-E
onsemi
IC REG CHRG PUMP -5.5V/15V 24VCT
LV56081GP-TE-L-E
LV56081GP-TE-L-E
onsemi
IC REG CHRG PUMP -5.5V/15V 24VCT
LV5710V-MPB-E
LV5710V-MPB-E
onsemi
IC REG CHARGE PUMP ADJ 16SSOP
LV57331TT-TLM-H
LV57331TT-TLM-H
onsemi
IC REG BOOST ADJUSTABLE 1A 8MSOP
LV5744V-MPB-E
LV5744V-MPB-E
onsemi
IC REG BUCK ADJ DL 16SSOP
LV5744V-TLM-E
LV5744V-TLM-E
onsemi
IC REG BUCK ADJ DL 16SSOP
LV5781-TLM-E
LV5781-TLM-E
onsemi
IC REG BUCK 3.3V 3A 14HSSOP
LV5803M-TE-L-E
LV5803M-TE-L-E
onsemi
IC REG BUCK ADJUSTABLE 8MFP
LV58061MX-TLM-H
LV58061MX-TLM-H
onsemi
IC REG BUCK ADJUSTABLE 3A 8MFP
LV58063MC-AH
LV58063MC-AH
onsemi
IC REG BUCK ADJUSTABLE 3A 8SOIC
LV5256GP-E Compare Parts
  • LV5256GP-E vs LV5980MD-AH
  • LV5256GP-E vs LV5980MC-AH
  • LV5256GP-E vs LV5876MX-TLM-H
  • LV5256GP-E vs LV5857MX-TLM-H
  • LV5256GP-E vs LV5856MX-TLM-H
  • LV5256GP-E vs LV5851M-TLM-H
  • LV5256GP-E vs LV5841ML-TLM-H
  • LV5256GP-E vs LV5841ML-TLM-H
  • LV5256GP-E vs LV5841M-TLM-H
  • LV5256GP-E vs LV5813TT-TE-L-H
  • LV5256GP-E vs LV5810M-TE-L-H
  • LV5256GP-E vs LV5809NMX-TLM-H
  • LV5256GP-E vs LV5809MX-TLM-H
  • LV5256GP-E vs LV5808MX-TLM-H
  • LV5256GP-E vs LV5807MX-TLM-H
  • LV5256GP-E vs LV58063MX-TLM-H
  • LV5256GP-E vs LV58063MCZ-AH
  • LV5256GP-E vs LV58063MC-AH
  • LV5256GP-E vs LV58061MX-TLM-H
  • LV5256GP-E vs LV5803M-TE-L-E
  • LV5256GP-E vs LV5781-TLM-E
  • LV5256GP-E vs LV5744V-TLM-E
  • LV5256GP-E vs LV5744V-MPB-E
  • LV5256GP-E vs LV57331TT-TLM-H
  • LV5256GP-E vs LV5710V-MPB-E
  • LV5256GP-E vs LV56081GP-TE-L-E
  • LV5256GP-E vs LV56081GP-E
  • LV5256GP-E vs LV5256GP-TE-L-E
  • LV5256GP-E vs LV52117QATXG
  • LV5256GP-E vs LV5990M-TLM-H
  • LV5256GP-E vs LV5980MDZ-AH
  • LV5256GP-E vs LV5856MX-MPB-H
  • LV5256GP-E vs LV5815M-TE-L-E
  • LV5256GP-E vs LV58132MX-MPB-H
  • LV5256GP-E vs LV58074MX-TLM-H
  • LV5256GP-E vs LV58071VH-TE-L-H
  • LV5256GP-E vs LV5743V-MPB-E
  • LV5256GP-E vs LV5710V-TLM-E
  • LV5256GP-E vs LV5710GP-TE-L-H
  • LV5256GP-E vs LV5656T-TLM-H
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!