LV5684NPVD-XH
LV5684NPVD-XH
Obsolete
Description:  IC REG CONV CAR AUD 7OUT 15HZIP
Manufacturer:  onsemi
History Price: $3.18000
In Stock: 12400
LV5684NPVD-XH Specification
Specification
Part No
LV5684NPVD-XH
Category
PMIC - Special Purpose Regulators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, Car Audio System
Voltage - Input
7V ~ 16V
Number of Outputs
7
Voltage - Output
Multiple
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
15-SSIP Exposed Pad, Formed Leads
Supplier Device Package
15-HZIP
LV5684NPVD-XH Related Parts
LV56351HA-AH
LV56351HA-AH
Fairchild Semiconductor
SWITCHING REGULATOR/CONTROLLER,
LV56351HA-AH
LV56351HA-AH
onsemi
IC REG CONV BS/CS 2OUT 14HSSOP
LV56351HA-ZH
LV56351HA-ZH
onsemi
IC REG CONV BS/CS 2OUT 14HSSOP
LV56351JA-AH
LV56351JA-AH
onsemi
IC REG CONV BS/CS 2OUT 20SSOP
LV56351JA-ZH
LV56351JA-ZH
onsemi
IC REG CONV BS/CS 2OUT 20SSOP
LV5636VH-MPB-H
LV5636VH-MPB-H
onsemi
IC REG CONV BS/CS 2OUT 14HSSOP
LV5636VH-TLM-H
LV5636VH-TLM-H
onsemi
IC REG CONV BS/CS 2OUT 14HSSOP
LV56801P-E
LV56801P-E
onsemi
IC REG CONV CAR AUD 8OUT 15HZIPJ
LV5680NPVC-XH
LV5680NPVC-XH
onsemi
IC REG CONV CAR AUD 8OUT 15HZIPJ
LV5680P-E
LV5680P-E
onsemi
IC REG CONV CAR AUD 8OUT 15HZIPJ
LV5681P-E
LV5681P-E
onsemi
IC REG CONV CAR AUD 8OUT 15HZIPJ
LV56831P-E
LV56831P-E
Fairchild Semiconductor
POWER MANAGEMENT CIRCUIT, PZIP15
LV5684NPVD-XH Compare Parts
  • LV5684NPVD-XH vs LV5693P-E
  • LV5684NPVD-XH vs LV5692P-E
  • LV5684NPVD-XH vs LV5686PVC-XH
  • LV5684NPVD-XH vs LV5685PV-XH
  • LV5684NPVD-XH vs LV56851UV-XH
  • LV5684NPVD-XH vs LV5684PVD-XH
  • LV5684NPVD-XH vs LV56841PVD-XH
  • LV5684NPVD-XH vs LV5683P-E
  • LV5684NPVD-XH vs LV56831P-E
  • LV5684NPVD-XH vs LV56831P-E
  • LV5684NPVD-XH vs LV5681P-E
  • LV5684NPVD-XH vs LV5680P-E
  • LV5684NPVD-XH vs LV5680NPVC-XH
  • LV5684NPVD-XH vs LV56801P-E
  • LV5684NPVD-XH vs LV5636VH-TLM-H
  • LV5684NPVD-XH vs LV5636VH-MPB-H
  • LV5684NPVD-XH vs LV56351JA-ZH
  • LV5684NPVD-XH vs LV56351JA-AH
  • LV5684NPVD-XH vs LV56351HA-ZH
  • LV5684NPVD-XH vs LV56351HA-AH
  • LV5684NPVD-XH vs LV56351HA-AH
  • LV5684NPVD-XH vs LV5695P-E
  • LV5684NPVD-XH vs LV5694P-E
  • LV5684NPVD-XH vs LV5684PVC-XH
  • LV5684NPVD-XH vs LV5682P-E
  • LV5684NPVD-XH vs LV52133A5XA-VH
  • LV5684NPVD-XH vs LV52133A0XA-VH
  • LV5684NPVD-XH vs LV5693P-E
  • LV5684NPVD-XH vs LV5681P-E
  • LV5684NPVD-XH vs LV56801P-E
  • LV5684NPVD-XH vs LV5696P-E
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.