LV5696P-E
LV5696P-E
Obsolete
Description:  IC REG CONV CAR AUD 6OUT 15HZIPJ
Manufacturer:  onsemi
Datasheet:   LV5696P-E Datasheet
History Price: $2.82000
In Stock: 9200
LV5696P-E Specification
Specification
Part No
LV5696P-E
Category
PMIC - Special Purpose Regulators
Manufacturer
onsemi
Series
-
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, Car Audio System
Voltage - Input
7.5V ~ 16V
Number of Outputs
6
Voltage - Output
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
15-SSIP Exposed Pad, Formed Leads
Supplier Device Package
15-HZIPJ
LV5696P-E Related Parts
LV56351HA-AH
LV56351HA-AH
Fairchild Semiconductor
SWITCHING REGULATOR/CONTROLLER,
LV56351HA-AH
LV56351HA-AH
onsemi
IC REG CONV BS/CS 2OUT 14HSSOP
LV56351HA-ZH
LV56351HA-ZH
onsemi
IC REG CONV BS/CS 2OUT 14HSSOP
LV56351JA-AH
LV56351JA-AH
onsemi
IC REG CONV BS/CS 2OUT 20SSOP
LV56351JA-ZH
LV56351JA-ZH
onsemi
IC REG CONV BS/CS 2OUT 20SSOP
LV5636VH-MPB-H
LV5636VH-MPB-H
onsemi
IC REG CONV BS/CS 2OUT 14HSSOP
LV5636VH-TLM-H
LV5636VH-TLM-H
onsemi
IC REG CONV BS/CS 2OUT 14HSSOP
LV56801P-E
LV56801P-E
onsemi
IC REG CONV CAR AUD 8OUT 15HZIPJ
LV5680NPVC-XH
LV5680NPVC-XH
onsemi
IC REG CONV CAR AUD 8OUT 15HZIPJ
LV5680P-E
LV5680P-E
onsemi
IC REG CONV CAR AUD 8OUT 15HZIPJ
LV5681P-E
LV5681P-E
onsemi
IC REG CONV CAR AUD 8OUT 15HZIPJ
LV56831P-E
LV56831P-E
Fairchild Semiconductor
POWER MANAGEMENT CIRCUIT, PZIP15
LV5696P-E Compare Parts
  • LV5696P-E vs LV5692P-E
  • LV5696P-E vs LV5686PVC-XH
  • LV5696P-E vs LV5685PV-XH
  • LV5696P-E vs LV56851UV-XH
  • LV5696P-E vs LV5684PVD-XH
  • LV5696P-E vs LV5684NPVD-XH
  • LV5696P-E vs LV56841PVD-XH
  • LV5696P-E vs LV5683P-E
  • LV5696P-E vs LV56831P-E
  • LV5696P-E vs LV56831P-E
  • LV5696P-E vs LV5681P-E
  • LV5696P-E vs LV5680P-E
  • LV5696P-E vs LV5680NPVC-XH
  • LV5696P-E vs LV56801P-E
  • LV5696P-E vs LV5636VH-TLM-H
  • LV5696P-E vs LV5636VH-MPB-H
  • LV5696P-E vs LV56351JA-ZH
  • LV5696P-E vs LV56351JA-AH
  • LV5696P-E vs LV56351HA-ZH
  • LV5696P-E vs LV56351HA-AH
  • LV5696P-E vs LV56351HA-AH
  • LV5696P-E vs LV5695P-E
  • LV5696P-E vs LV5694P-E
  • LV5696P-E vs LV5684PVC-XH
  • LV5696P-E vs LV5682P-E
  • LV5696P-E vs LV52133A5XA-VH
  • LV5696P-E vs LV52133A0XA-VH
  • LV5696P-E vs LV5693P-E
  • LV5696P-E vs LV5681P-E
  • LV5696P-E vs LV56801P-E
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.