☰
MC100E136FNG
MC100E136FNG
Obsolete
Description:  IC BINARY COUNTER 6-BIT 28PLCC
Manufacturer:  onsemi
History Price: $5.93000
In Stock: 40800
MC100E136FNG Specification
Specification
Part No
MC100E136FNG
Category
Logic - Counters, Dividers
Manufacturer
onsemi
Series
100E
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Counter
Direction
Up, Down
Number of Elements
1
Number of Bits per Element
6
Reset
Asynchronous
Timing
Synchronous
Count Rate
650 MHz
Trigger Type
Positive Edge
Voltage - Supply
4.2 V ~ 5.7 V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
MC100E136FNG Related Parts
MC100E016FN
MC100E016FN
onsemi
IC BINARY COUNTER 8-BIT 28PLCC
MC100E016FNG
MC100E016FNG
onsemi
IC COUNTER 8BIT SYNC ECL 28PLCC
MC100E016FNR2
MC100E016FNR2
onsemi
IC BINARY COUNTER 8-BIT 28PLCC
MC100E016FNR2G
MC100E016FNR2G
onsemi
IC BINARY COUNTER 8-BIT 28PLCC
MC100E136FN
MC100E136FN
onsemi
IC BINARY COUNTER 6-BIT 28PLCC
MC100E136FNR2
MC100E136FNR2
onsemi
IC BINARY COUNTER 6-BIT 28PLCC
MC100E136FNR2G
MC100E136FNR2G
onsemi
IC BINARY COUNTER 6-BIT 28PLCC
MC100E137FN
MC100E137FN
onsemi
IC BINARY COUNTER 8-BIT 28PLCC
MC100E137FNG
MC100E137FNG
onsemi
IC RIPPLE COUNTER 8BIT HS 28PLCC
MC100E137FNR2
MC100E137FNR2
onsemi
IC BINARY COUNTER 8-BIT 28PLCC
MC100E137FNR2G
MC100E137FNR2G
onsemi
IC BINARY COUNTER 8-BIT 28PLCC
MC100E151FNG
MC100E151FNG
onsemi
IC FF D-TYPE SNGL 6BIT 28PLCC
MC100E136FNG Compare Parts
  • MC100E136FNG vs MC14569BDWR2
  • MC100E136FNG vs MC14569BDWG
  • MC100E136FNG vs MC14569BDW
  • MC100E136FNG vs MC14569BCPG
  • MC100E136FNG vs MC14568BD
  • MC100E136FNG vs MC14553BCPG
  • MC100E136FNG vs MC14526BFG
  • MC100E136FNG vs MC14526BDWR2G
  • MC100E136FNG vs MC14526BDWR2
  • MC100E136FNG vs MC14526BDWG
  • MC100E136FNG vs MC14526BDW
  • MC100E136FNG vs MC14526BCPG
  • MC100E136FNG vs MC14521BFG
  • MC100E136FNG vs MC14521BFELG
  • MC100E136FNG vs MC14521BF
  • MC100E136FNG vs MC14521BDR2G
  • MC100E136FNG vs MC14521BDR2
  • MC100E136FNG vs MC14521BDG
  • MC100E136FNG vs MC14521BD
  • MC100E136FNG vs MC14521BCPG
  • MC100E136FNG vs MC14520BDWR2G
  • MC100E136FNG vs MC14520BDWR2
  • MC100E136FNG vs MC14520BDWG
  • MC100E136FNG vs MC14520BDW
  • MC100E136FNG vs MC14520BCPG
  • MC100E136FNG vs MC14518BFR2
  • MC100E136FNG vs MC14518BDWR2G
  • MC100E136FNG vs MC14518BDWR2
  • MC100E136FNG vs MC14518BDWG
  • MC100E136FNG vs MC14518BDW
  • MC100E136FNG vs MC14518BCPG
  • MC100E136FNG vs MC14516BFG
  • MC100E136FNG vs MC14516BF
  • MC100E136FNG vs MC14516BDR2G
  • MC100E136FNG vs MC14516BDR2
  • MC100E136FNG vs MC14516BDG
  • MC100E136FNG vs MC14516BD
  • MC100E136FNG vs MC14516BCPG
  • MC100E136FNG vs MC14161BD
  • MC100E136FNG vs MC14060BFELG
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you