☰
MC100E210FN
MC100E210FN
Obsolete
Description:  IC CLK BUF 1:4/1:5 700MHZ 28PLCC
Manufacturer:  onsemi
Datasheet:   MC100E210FN Datasheet
History Price: $4.68000
In Stock: 16000
MC100E210FN Specification
Specification
Part No
MC100E210FN
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
onsemi
Series
100E
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
2
Ratio - Input:Output
1:4, 1:5
Differential - Input:Output
Yes/Yes
Input
ECL, PECL
Output
ECL, PECL
Frequency - Max
700 MHz
Voltage - Supply
4.2V ~ 5.7V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
MC100E210FN PDF Datasheet
MC100E210FN Related Parts
MC100E111FN
MC100E111FN
onsemi
IC CLK BUFFER 1:9 800MHZ 28PLCC
MC100E111FNG
MC100E111FNG
onsemi
IC CLK BUFFER 1:9 800MHZ 28PLCC
MC100E111FNR2
MC100E111FNR2
onsemi
IC CLK BUFFER 1:9 800MHZ 28PLCC
MC100E111FNR2G
MC100E111FNR2G
onsemi
IC CLK BUFFER 1:9 800MHZ 28PLCC
MC100E210FNG
MC100E210FNG
onsemi
IC CLK BUF 1:4/1:5 700MHZ 28PLCC
MC100E210FNR2
MC100E210FNR2
onsemi
IC CLK BUF 1:4/1:5 700MHZ 28PLCC
MC100E210FNR2G
MC100E210FNR2G
onsemi
IC CLK BUF 1:4/1:5 700MHZ 28PLCC
MC100E211FN
MC100E211FN
onsemi
IC CLK BUFFER 2:6 700MHZ 28PLCC
MC100E211FNG
MC100E211FNG
onsemi
IC CLK BUFFER 2:6 700MHZ 28PLCC
MC100E211FNR2
MC100E211FNR2
onsemi
IC CLK BUFFER 2:6 700MHZ 28PLCC
MC100E211FNR2G
MC100E211FNR2G
onsemi
IC CLK BUFFER 2:6 700MHZ 28PLCC
MC100E310FN
MC100E310FN
onsemi
IC CLK BUFFER 2:8 900MHZ 28PLCC
MC100E210FN Description
Introduction to onsemi MC100E210FN

The onsemi MC100E210FN is a high-performance differential receiver designed for use in high-speed digital communication systems. It belongs to the family of ECL (Emitter Coupled Logic) devices, which are known for their fast switching speeds and low propagation delays, making them ideal for high-frequency applications. The MC100E210FN is primarily used in applications such as clock distribution, signal conditioning, and high-speed data transmission, where minimal signal degradation and timing precision are essential.

As a differential receiver, the MC100E210FN is designed to convert differential input signals (such as LVDS or PECL) into single-ended output signals. This conversion allows systems to operate with differential signaling, which offers greater noise immunity and faster data transmission over long distances. The device’s robust features and wide operating voltage range make it suitable for various industrial, communication, and data processing applications.

Key Specifications

* Device Type: Differential Receiver
* Package Type: SOIC-8 (Small Outline Integrated Circuit, 8 pins)
* Operating Voltage: 4.2V to 5.5V
* Supply Current (Icc): 22 mA (typical)
* Input Voltage Range (Differential): -0.5V to +2V
* Output Voltage Swing: 0V to Vcc - 1.2V
* Input Signal Type: Differential (PECL, LVDS, CML)
* Data Rate: Up to 1.2 Gbps
* Propagation Delay (tpd): 500 ps (typical)
* Rise/Fall Time (tr/tf): 170 ps (typical)
* Temperature Range: -40°C to +85°C
* Package: SOIC-8
* Output Type: Single-ended
* Power Consumption: Low power operation
* Logic Type: ECL (Emitter Coupled Logic)

Differential Signaling and Input Types

The MC100E210FN is designed to handle differential input signals, which are commonly used in high-speed communication systems. Differential signaling offers several advantages, including improved noise immunity, better signal integrity, and reduced electromagnetic interference (EMI) compared to single-ended signals.

The device supports differential inputs such as PECL (Positive Emitter Coupled Logic), LVDS (Low-Voltage Differential Signaling), and CML (Current Mode Logic). These input types are commonly used in data transmission systems that require high-speed and low-voltage operation.

Differential signaling uses two complementary signals to convey information, which helps cancel out noise that may affect the signal. The MC100E210FN is designed to efficiently process these signals and output a single-ended signal, making it easier to interface with other logic devices and systems that require single-ended logic.

Operating Voltage and Power Consumption

The MC100E210FN operates within a supply voltage range of 4.2V to 5.5V, which is typical for many ECL devices. This voltage range ensures that the device can operate in various logic circuits without requiring special voltage regulation, making it compatible with common 5V systems.

The typical supply current (Icc) is 22 mA, which is relatively low for a high-speed device. This ensures that the MC100E210FN does not contribute significantly to the power consumption of the system, making it suitable for applications where power efficiency is important, such as portable and battery-operated devices.

The low power operation of the MC100E210FN also contributes to its overall reliability and longevity in demanding environments.

Data Rate and Speed Performance

The MC100E210FN is capable of supporting data rates of up to 1.2 Gbps, making it suitable for high-speed data communication applications. This speed is ideal for applications such as clock distribution, signal conditioning, and high-frequency signal processing in communication systems, where minimal latency and rapid signal processing are required.

The device’s high data rate is complemented by its fast switching characteristics, including a propagation delay (tpd) of just 500 ps (typical) and rise/fall times (tr/tf) of 170 ps (typical). These fast switching speeds allow the MC100E210FN to operate efficiently in high-speed circuits, minimizing the delay between input and output signals, which is crucial for timing-critical applications.

Temperature Range and Reliability

The MC100E210FN has an operating temperature range of -40°C to +85°C, which ensures reliable performance in a wide range of environmental conditions. This broad temperature range makes it suitable for industrial and automotive applications, where components are often exposed to extreme temperatures and harsh operating environments.

The device’s reliability in varying temperatures ensures consistent performance, which is particularly important in mission-critical systems such as telecommunications, data centers, and high-performance computing.

Propagation Delay and Signal Integrity

One of the key advantages of the MC100E210FN is its low propagation delay, which is typically 500 ps. Propagation delay is the time it takes for an input signal to travel through the device and affect the output signal. Low propagation delay is essential for high-speed communication systems where timing is critical, and the MC100E210FN excels in this regard.

The low rise/fall time of 170 ps (typical) further improves the signal integrity and speed of the device, ensuring that signals are transmitted without distortion or significant signal degradation. These performance characteristics make the MC100E210FN suitable for high-frequency applications, where precise signal timing and fast transitions are necessary.

Output Voltage Swing

The MC100E210FN provides an output voltage swing of 0V to Vcc - 1.2V, which ensures that the output voltage remains within the acceptable range for most digital logic circuits. This output range allows the device to interface easily with other logic devices that operate on standard CMOS or TTL levels, making it highly versatile in mixed-signal applications.

The ability to output a clean, reliable voltage swing is crucial for maintaining the quality of signals in high-speed communication systems and ensures that data integrity is preserved throughout the signal transmission process.

Package and Integration

The MC100E210FN comes in the SOIC-8 package, which is a compact surface-mount package widely used in modern electronic devices. The small package size makes the device suitable for high-density circuit designs, where board space is limited. The SOIC-8 package also supports automated assembly processes, reducing manufacturing costs and time.

The device is designed to be easily integrated into systems that require high-speed differential signal processing, making it a popular choice for engineers designing communication systems, clock distribution circuits, and signal conditioning networks.

Applications

The onsemi MC100E210FN is used in a wide variety of applications that require high-speed signal processing, including:

1. Clock Distribution:

* The device is ideal for clock distribution systems where high-speed, low-latency signal transmission is required. Its low propagation delay and high data rate capabilities ensure that clocks are distributed efficiently across high-performance systems.

2. Signal Conditioning:

* The MC100E210FN is often used in signal conditioning circuits, where differential input signals are converted to single-ended outputs for further processing by other digital circuits.

3. Telecommunications:

* In telecommunications, the MC100E210FN can be used for high-speed data transmission, particularly in systems that use differential signaling like LVDS and PECL. The device’s ability to handle high-speed signals with low power consumption makes it suitable for telecommunications infrastructure.

4. High-Speed Digital Circuits:

* The device is also used in high-speed digital circuits, such as data buses, where precise signal timing and integrity are required to ensure proper system operation.

5. Automotive and Industrial Applications:

* Due to its wide operating temperature range, the MC100E210FN is suitable for automotive and industrial applications where components need to function reliably in extreme environmental conditions.

Conclusion

The onsemi MC100E210FN is a high-speed differential receiver that excels in applications requiring fast data transmission, low power consumption, and excellent signal integrity. Its ability to handle differential inputs like PECL, LVDS, and CML, along with its low propagation delay and high data rate capabilities, makes it ideal for use in clock distribution, signal conditioning, and telecommunications systems. With a broad operating temperature range, compact SOIC-8 package, and robust performance, the MC100E210FN is a reliable choice for high-speed digital systems in various industries, from consumer electronics to automotive and industrial automation.
MC100E210FN Compare Parts
  • MC100E210FN vs MC10LVEP11DTR2
  • MC100E210FN vs MC10LVEP11DTG
  • MC100E210FN vs MC10LVEP11DT
  • MC100E210FN vs MC10LVEP11DR2G
  • MC100E210FN vs MC10LVEP11DR2
  • MC100E210FN vs MC10LVEP11DG
  • MC100E210FN vs MC10LVEP11D
  • MC100E210FN vs MC10H646FNR2G
  • MC100E210FN vs MC10H646FNR2
  • MC100E210FN vs MC10H646FNG
  • MC100E210FN vs MC10H646FN
  • MC100E210FN vs MC10H645FNR2G
  • MC100E210FN vs MC10H645FNR2
  • MC100E210FN vs MC10H645FNG
  • MC100E210FN vs MC10H645FN
  • MC100E210FN vs MC10H644FN
  • MC100E210FN vs MC10H643FNR2G
  • MC100E210FN vs MC10H643FNR2
  • MC100E210FN vs MC10H643FNG
  • MC100E210FN vs MC10H643FN
  • MC100E210FN vs MC10H641FNR2G
  • MC100E210FN vs MC10H641FNR2
  • MC100E210FN vs MC10H641FNG
  • MC100E210FN vs MC10H641FN
  • MC100E210FN vs MC10EP11DTR2G
  • MC100E210FN vs MC10EP11DTR2
  • MC100E210FN vs MC10EP11DTG
  • MC100E210FN vs MC10EP11DT
  • MC100E210FN vs MC10EP11DR2G
  • MC100E210FN vs MC10EP11DR2
  • MC100E210FN vs MC10EP11DG
  • MC100E210FN vs MC10EP11D
  • MC100E210FN vs MC10EL15DR2G
  • MC100E210FN vs MC10EL15DG
  • MC100E210FN vs MC10EL15D
  • MC100E210FN vs MC10EL11DTR2G
  • MC100E210FN vs MC10EL11DTR2
  • MC100E210FN vs MC10EL11DTG
  • MC100E210FN vs MC10EL11DT
  • MC100E210FN vs MC10EL11DR2G
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its